location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!Fon M2, DE DECT telephone Caller ID White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!Fon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Fon M2, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002511 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125025112
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 14:22:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FRITZ!Fon M2, DE DECT telephone Caller ID White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Wireless handset White
  • - Answering machine Maximum indoor range: 40 m Maximum outdoor range: 300 m
  • - Speakerphone 300 entries
  • - Caller ID Alarm clock
  • - Built-in display
  • - DC-in jack
  • - Lithium-Ion (Li-Ion) 750 mAh Talk time: 15 h Standby time: 240 h
More>>>
Short summary description FRITZ!Fon M2, DE DECT telephone Caller ID White:
This short summary of the FRITZ!Fon M2, DE DECT telephone Caller ID White data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!Fon M2, DE, DECT telephone, Wireless handset, Speakerphone, 300 entries, Caller ID, White

Long summary description FRITZ!Fon M2, DE DECT telephone Caller ID White:
This is an auto-generated long summary of FRITZ!Fon M2, DE DECT telephone Caller ID White based on the first three specs of the first five spec groups.

FRITZ!Fon M2, DE. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 40 m, Maximum outdoor range: 300 m. Phonebook capacity: 300 entries. Caller ID. Product colour: White. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
Yes
Handset type *
Wireless handset
Maximum indoor range
40 m
Maximum outdoor range
300 m
ECO mode
Yes
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
White
Elderly phone *
No
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
300 entries
Babyphone function
Yes
Call management
Caller ID *
Yes
Conference call
Yes
Call forwarding
Yes
Call waiting
Yes
Speed dialling
Yes
Call hold
Yes
Management features
Alarm clock
Yes
Display
Display resolution
112 x 65 pixels
Built-in display *
Yes
Display number of colours
Monochrome
Ports & interfaces
DC-in jack
Yes
Power
Number of batteries supported
1
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
750 mAh
Battery recharge time
6 h
Talk time
15 h
Standby time
240 h
Power requirements
230V AC
Weight & dimensions
Handset dimensions (WxDxH)
48 x 145 x 18 mm
Handset weight
105 g
Packaging content
Number of handsets included *
1
Manual
Yes
Charger
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 05:03:51
Uk has collected 5 expert reviews for FRITZ!Fon M2, DE DECT telephone Caller ID White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
AVM FRITZ!Fon C5 DECT telephone Caller ID Black AVM FRITZ!Fon C5 DECT telephone Caller ID Black
(show image)
20002748 FRITZ!Fon C5 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Fon C4, DE DECT telephone Caller ID White AVM FRITZ!Fon C4, DE DECT telephone Caller ID White
(show image)
20002624 FRITZ!Fon C4, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Fon MT-F, DE DECT telephone Caller ID Black AVM FRITZ!Fon MT-F, DE DECT telephone Caller ID Black
(show image)
20002446 FRITZ!Fon MT-F, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)