location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedway Friends Inflatable Race Car Boat 1.02m x 69cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34090
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138910391
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 09:26:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm :
The long product name of Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPEEDWAY FRIENDS RACE CAR
More>>>
Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm:
The official description of Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPEEDWAY FRIENDS RACE CAR
- Safety valve
- Sturdy pre-tested vinyl
- Back rest for comfort
- Steering wheel with built-in horn
Content: One boat
Made in China

Short summary description Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm:
This short summary of the Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm, Pool, Inflatable boat, Multicolour, Vinyl, China, Full color box

Long summary description Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm:
This is an auto-generated long summary of Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm based on the first three specs of the first five spec groups.

Bestway Speedway Friends Inflatable Race Car Boat 1.02m x 69cm. Recommended usage: Pool, Type: Inflatable boat, Product colour: Multicolour. Width: 610 mm, Length: 910 mm, Height: 200 mm

Features
Recommended usage *
Pool
Type *
Inflatable boat
Motor mount *
No
Product colour *
Multicolour
Material *
Vinyl
Safety valve
Yes
Country of origin
China
Package type
Full color box
Weight & dimensions
Width
610 mm
Length
910 mm
Height
200 mm
Deflated size (W x L)
1020 x 690 mm
Packaging content
Quantity
1
Oar(s) included
No
Brand Image Product code Product Stock Price from
Bestway Inflatable Happy Crustaclean Junior Boat 1.37m x 89cm Bestway Inflatable Happy Crustaclean Junior Boat 1.37m x 89cm
(show image)
34009 Inflatable Happy Crustaclean Junior Boat 1.37m x 89cm