location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Manta Ray Ride-On

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manta Ray Ride-On
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41084
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138905922
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2019 22:55:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Manta Ray Ride-On :
The long product name of Bestway Manta Ray Ride-On. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Manta Ray Ride-On
More>>>
Bestway Manta Ray Ride-On:
The official description of Bestway Manta Ray Ride-On as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
- Repair patch included
- Contents: One rider, repair patch

Short summary description Bestway Manta Ray Ride-On:
This short summary of the Bestway Manta Ray Ride-On data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Manta Ray Ride-On, Blue, Green, Ride-on float, Pattern, Vinyl, 3 yr(s), 1140 mm

Long summary description Bestway Manta Ray Ride-On:
This is an auto-generated long summary of Bestway Manta Ray Ride-On based on the first three specs of the first five spec groups.

Bestway Manta Ray Ride-On. Product colour: Blue, Green, Product type: Ride-on float, Coloration: Pattern. Width: 1140 mm, Length: 1500 mm. Package volume: 37000 cm³, Package type: Box. Products per pallet: 432 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Blue, Green
Coloration *
Pattern
Material *
Vinyl
Product type *
Ride-on float
Recommended age (min) *
3 yr(s)
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
1140 mm
Length
1500 mm
Packaging data
Package volume
37000 cm³
Package type
Box
Logistics data
Products per pallet
432 pc(s)
Minimum order quantity
12 pc(s)