location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Spiderman Inflatable Swim Ring 56cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spiderman Inflatable Swim Ring 56cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607306246 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:56
The date of the most recent change of this product data-sheet in Icecat.
Bestway 98003 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Spiderman Inflatable Swim Ring 56cm :
The long product name of Bestway Spiderman Inflatable Swim Ring 56cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWIM RING
More>>>
Bestway Spiderman Inflatable Swim Ring 56cm:
The official description of Bestway Spiderman Inflatable Swim Ring 56cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SWIM RING
- Safety valve
- Sturdy pre-tested vinyl
Content: One swim ring
Made in China

Short summary description Bestway Spiderman Inflatable Swim Ring 56cm:
This short summary of the Bestway Spiderman Inflatable Swim Ring 56cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Spiderman Inflatable Swim Ring 56cm, Multicolour, Swim ring, Image, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway Spiderman Inflatable Swim Ring 56cm:
This is an auto-generated long summary of Bestway Spiderman Inflatable Swim Ring 56cm based on the first three specs of the first five spec groups.

Bestway Spiderman Inflatable Swim Ring 56cm. Product colour: Multicolour, Product type: Swim ring, Coloration: Image. Diameter: 56 cm, Weight: 143 g. Package width: 120 mm, Package depth: 195 mm, Package height: 25 mm. Products per pallet: 1512 pc(s), Minimum order quantity: 24 pc(s)

Features
Product colour *
Multicolour
Coloration *
Image
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Self-locking safety valve
Yes
Country of origin
China
Intrastat code
95030095
Interleaved Two of Five (ITF-14)
86941607306242
Weight & dimensions
Diameter
56 cm
Weight
143 g
Packaging data
Package width
120 mm
Package depth
195 mm
Package height
25 mm
Package volume
27000 cm³
Package type
Box
Logistics data
Products per pallet
1512 pc(s)
Minimum order quantity
24 pc(s)
Brand Image Product code Product Stock Price from
JILONG

JILONG JL047256NPF pool/beach float Multicolour Image Swim ring
(show image)
JL047256NPF JL047256NPF 0.00
(excl. VAT)
0 (incl. VAT)
Bestway Inflatable Swim Ring 61cm Bestway Inflatable Swim Ring 61cm
(show image)
36014 Inflatable Swim Ring 61cm
Bestway Inflatable Transparent Tire Tube Φ51cm Bestway Inflatable Transparent Tire Tube Φ51cm
(show image)
36022 Inflatable Transparent Tire Tube Φ51cm
Bestway Mud Master Swim Ring Φ91cm Bestway Mud Master Swim Ring Φ91cm
(show image)
36016 Mud Master Swim Ring Φ91cm