location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Matte Finish Air Mat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Finish Air Mat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44007 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Matte Finish Air Mat :
The long product name of Bestway Matte Finish Air Mat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Matte Finish Air Mat
More>>>
Bestway Matte Finish Air Mat:
The official description of Bestway Matte Finish Air Mat as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- 2-chamber pillow design
- Repair patch included
- Content: One air mat, repair patch

Short summary description Bestway Matte Finish Air Mat:
This short summary of the Bestway Matte Finish Air Mat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Matte Finish Air Mat, Blue, Green, Pink, Yellow, Floating mattress, Vinyl, 690 mm, 1830 mm, 598 g

Long summary description Bestway Matte Finish Air Mat:
This is an auto-generated long summary of Bestway Matte Finish Air Mat based on the first three specs of the first five spec groups.

Bestway Matte Finish Air Mat. Product colour: Blue, Green, Pink, Yellow, Product type: Floating mattress, Material: Vinyl. Width: 690 mm, Length: 1830 mm, Weight: 598 g. Package width: 280 mm, Package depth: 270 mm, Package height: 15 mm. Products per pallet: 864 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Blue, Green, Pink, Yellow
Material *
Vinyl
Product type *
Floating mattress
Chambers quantity
2
Built-in pillow
Yes
Safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
690 mm
Length
1830 mm
Weight
598 g
Packaging data
Package width
280 mm
Package depth
270 mm
Package height
15 mm
Package volume
21000 cm³
Package type
Blister
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
864 pc(s)
Minimum order quantity
12 pc(s)