location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Speedway Friends Surf Rider

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedway Friends Surf Rider
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42045
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913668
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:19:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Speedway Friends Surf Rider :
The long product name of Bestway Speedway Friends Surf Rider. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SURF RIDER
More>>>
Bestway Speedway Friends Surf Rider:
The official description of Bestway Speedway Friends Surf Rider as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SURF RIDER
- Safety valve
- Sturdy pre-tested vinyl
- See-thru window
- Tow rope included
- Content: One surf rider

Short summary description Bestway Speedway Friends Surf Rider:
This short summary of the Bestway Speedway Friends Surf Rider data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Speedway Friends Surf Rider, Vinyl, Pink, Red

Long summary description Bestway Speedway Friends Surf Rider:
This is an auto-generated long summary of Bestway Speedway Friends Surf Rider based on the first three specs of the first five spec groups.

Bestway Speedway Friends Surf Rider. Proper use: Pool, Safety valve, Material: Vinyl, Product colour: Pink, Red

Features
Product colour *
Pink, Red
Material *
Vinyl
Proper use
Pool
Safety valve
Yes
Weight & dimensions
Width
380 mm
Weight & dimensions
Height
100 mm
Length
660 mm
Deflated size (W x L)
710 x 460 mm
Packaging data
Package type
Polybag with insert card
Packaging content
Packaging content
tow rope
Brand Image Product code Product Stock Price from
Bestway Inflatable DeLuxe Exotic Surf Rider 1.42m x 58cm Bestway Inflatable DeLuxe Exotic Surf Rider 1.42m x 58cm
(show image)
42005 Inflatable DeLuxe Exotic Surf Rider 1.42m x 58cm