location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Friendly Fish Swim Rings 81cm x 76cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138920543 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:20
The date of the most recent change of this product data-sheet in Icecat.
Bestway 36111 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm :
The long product name of Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FRIENDLY FISH SWIM RINGS
More>>>
Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm:
The official description of Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FRIENDLY FISH SWIM RINGS
- Safety valve
- Sturdy pre-tested vinyl
- Content: One swim ring

Short summary description Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm:
This short summary of the Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm, Multicolour, Swim ring, Pattern, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm:
This is an auto-generated long summary of Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm based on the first three specs of the first five spec groups.

Bestway Inflatable Friendly Fish Swim Rings 81cm x 76cm. Product colour: Multicolour, Product type: Swim ring, Coloration: Pattern. Width: 760 mm, Height: 810 mm, Weight: 182 g. Package width: 170 mm, Package depth: 290 mm, Package height: 8 mm. Products per pallet: 2520 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Multicolour
Coloration *
Pattern
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Intrastat code
95030095
Interleaved Two of Five (ITF-14)
76942138976150
Weight & dimensions
Width
760 mm
Height
810 mm
Weight
182 g
Packaging data
Package width
170 mm
Package depth
290 mm
Package height
8 mm
Package volume
11000 cm³
Package type
Blister
Logistics data
Products per pallet
2520 pc(s)
Minimum order quantity
12 pc(s)