location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS/CX820 STAPLE FINISHER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42K2000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646575614 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 12:15:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets :
The long product name of Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS820, CX820 Staple Finisher (integrated)
More>>>
Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets:
The official description of Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Staple and offset output into an up to 300-sheet output bin

Features

The Inline Staple Finisher supports stapling of various plain, recycled or bond papers in A4, Folio, Legal, Letter and Oficio sizes into an up to 300-sheet output bin.

Stapling of sets of up to 50 sheets of paper is supported with 1-position stapling (upper left corner) and offset stacking (20 mm or 0.79").

Short summary description Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets:
This short summary of the Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS/CX820 STAPLE FINISHER, 50 sheets, CS820, CX820, 5.08 kg, A4, Folio, Legal, Letter, Oficio

Long summary description Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets:
This is an auto-generated long summary of Lexmark CS/CX820 STAPLE FINISHER output stacker 50 sheets based on the first three specs of the first five spec groups.

Lexmark CS/CX820 STAPLE FINISHER. Maximum capacity: 50 sheets, Compatible products: CS820, CX820. Weight: 5.08 kg. Media types supported: A4, Folio, Legal, Letter, Oficio

Features
Maximum capacity
50 sheets
Stapler
Yes
Compatible products
CS820, CX820
Weight & dimensions
Weight
5.08 kg
Other features
Media types supported
A4, Folio, Legal, Letter, Oficio
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)