location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS820dtfe Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS820dtfe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21K0280
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646580465 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark CS820dtfe Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 57 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1200 sheets Total output capacity: 500 sheets
  • - Internal memory: 1024 MB Built-in processor 1.33 MHz
Warranty: 1-Year
Long product name Lexmark CS820dtfe Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark CS820dtfe Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 57 ppm, 1200 x 1200 dpi, Quad Core 1.33 GHz, USB, Ethernet, 75.9kg, 800 W, finisher
More>>>
Lexmark CS820dtfe Colour 1200 x 1200 DPI A4:
The official description of Lexmark CS820dtfe Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prestaties op productieniveau en professionele kleurkwaliteit
De Lexmark CS820dtfe kleurenprinter levert prestaties en kwaliteit op productieniveau met de meest geavanceerde beeldverwerkingstechnologie die momenteel beschikbaar is en beschikt over een standaard invoercapaciteit tot 1200 pagina's en een geïntegreerde finisher.

Krachtige processor
Met een 1,33 GHz quad-core processor en standaard 1 GB geheugen beschikt de CS820 serie over een krachtige afdrukcontroller.ller.

Professionele kleuren
Professionele kleurfuncties, waaronder ultrascherpe 4800 Color Quality, PANTONE©-kalibratie en 'spot colour replacement' voor kleurnauwkeurigheid van al uw belangrijke huisstijlelementen.

Flexibele oplossingen
Met het exclusieve Embedded Solutions Framework (eSF) van Lexmark kan de printer geprogrammeerd worden en daarmee voldoen aan de behoeften van elke klant en bedrijfstak. Er zijn diverse softwareoplossingen geïntegreerd en er kunnen nog veel meer oplossingen worden toegevoegd.

Geavanceerde mediaverwerking met geïntegreerde finisher
Breid uw papierverwerkingsmogelijkheden uit met een standaard invoercapaciteit tot 1200 pagina's (uit te breiden tot 4500), een geïntegreerde finisher met nietfunctie en een brede ondersteuning van mediagewichten: van flinterdun papier tot dik karton.

Uitzonderlijk touchscreen
Het heldere, 10,9 cm kleuren touchscreen van de CS820 serie heeft een zeer glad oppervlak en kan zonder druk of direct huidcontact door vrijwel alles worden geactiveerd, waaronder pennen, vingertopjes of nagels.

Compacte finisher
Automatiseer uw finishing met de geïntegreerde finisher met nietfunctie zonder concessies te hoeven doen aan het het compacte formaat van de printer.

Short summary description Lexmark CS820dtfe Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark CS820dtfe Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS820dtfe, Laser, Colour, 1200 x 1200 DPI, A4, 57 ppm, Duplex printing

Long summary description Lexmark CS820dtfe Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS820dtfe Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS820dtfe. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 57 ppm, Duplex printing. Network ready. Product colour: Black, White

Printing
Print resolution colour
2400 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
57 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
57 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
2500 - 25000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4500 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C5
Non-ISO print media sizes
Folio, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight (imperial)
27.2 - 79.8 kg (60 - 176 lbs)
Multi-Purpose Tray media weight (imperial)
27.2 - 79.8 kg (60 - 176 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, TCP, UDP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Network
Management protocols
HTTP, HTTPs (SSL / TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, telnet, Finger
Performance
Internal memory *
1024 MB
Maximum internal memory
3072 MB
Built-in processor
Yes
Processor frequency
1.33 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (duplex printing)
56 dB
Sound pressure level (quiet mode)
52 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Certification
ENERGY STAR, ICES-003 Class A, BSMI Class A, VCCI Class A, FCC Class A, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT, Blue Angel (Blauer Engel)
Power
Power consumption (printing) *
800 W
Energy Star Typical Electricity Consumption (TEC)
3.3 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Linux Mint 17, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, RedHat EL Linux 6.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.04
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
15 - 80%
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
646 mm
Depth
522.4 mm
Height
690 mm
Weight
75.9 kg
Packaging data
Package width
700 mm
Package depth
760 mm
Package height
1055 mm
Package weight
91.8 kg
Logistics data
Harmonized System (HS) code
84433210
Other features
Power LED
Yes
Stand-by LED
Yes
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)