location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX M104 4" Integrated Video Display 4.3" 480 x 272

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M104 4" Integrated Video Display 4.3" 480 x 272
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99049999.700
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX M104 4" Integrated Video Display 4.3" 480 x 272
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.9 cm (4.3") White
  • - 300 cd/m²
  • - Interface: USB 2.0
Long product name ProDVX M104 4" Integrated Video Display 4.3" 480 x 272 :
The long product name of ProDVX M104 4" Integrated Video Display 4.3" 480 x 272. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.3" LED (480 x 272 px), 300 cd/m², USB, SD/SDHC, 162 g, White
More>>>
ProDVX M104 4" Integrated Video Display 4.3" 480 x 272:
The official description of ProDVX M104 4" Integrated Video Display 4.3" 480 x 272 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This monitor with integrated media player delivers the right message to your potential customer, at the right moment, using the best possible medium. Digital advertising is the future of instore merchandising and the future is here! This ProDVX Monitor is compact, simple and easy to use. This complete system gets your message to the customer with style, creating a long lasting impression.

- 4,3" LCD monitor
- integrated Media Player
- Auto Start & Repeat
- Easy updateable by USB/OTG
- Supports a large number of video formats
- VESA mountable

Short summary description ProDVX M104 4" Integrated Video Display 4.3" 480 x 272:
This short summary of the ProDVX M104 4" Integrated Video Display 4.3" 480 x 272 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX M104 4" Integrated Video Display 4.3" 480 x 272, 10.9 cm (4.3"), 300 cd/m², 60°, White, Plastic, USB 2.0

Long summary description ProDVX M104 4" Integrated Video Display 4.3" 480 x 272:
This is an auto-generated long summary of ProDVX M104 4" Integrated Video Display 4.3" 480 x 272 based on the first three specs of the first five spec groups.

ProDVX M104 4" Integrated Video Display 4.3" 480 x 272. Display diagonal: 10.9 cm (4.3"), Display brightness: 300 cd/m², Viewing angle: 60°. Product colour: White, Housing material: Plastic. Interface: USB 2.0. Width: 147 mm, Depth: 20 mm, Height: 75 mm

Display
Display diagonal *
10.9 cm (4.3")
Display brightness
300 cd/m²
Viewing angle
60°
Features
Product colour
White
Housing material
Plastic
Ports & interfaces
Interface *
USB 2.0
Weight & dimensions
Width
147 mm
Depth
20 mm
Height
75 mm
Weight
162 g
Country Distributor
Nederland 1 distributor(s)