location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX M110 10" Integrated Video Display 10.2" 800 x 480

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M110 10" Integrated Video Display 10.2" 800 x 480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99109999.700
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX M110 10" Integrated Video Display 10.2" 800 x 480
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10" LCD monitor
  • - Integrated Media PlayerAuto Start & Repeat
  • - Easy updateable by USB/OTG
  • - Supports a large number of video formats
  • - Optional Touch
  • - VESA mountable, Button box optional
Long product name ProDVX M110 10" Integrated Video Display 10.2" 800 x 480 :
The long product name of ProDVX M110 10" Integrated Video Display 10.2" 800 x 480. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.2" LED, 800 x 480, 350 cd/m², USB, 850 g, White
More>>>
ProDVX M110 10" Integrated Video Display 10.2" 800 x 480:
The official description of ProDVX M110 10" Integrated Video Display 10.2" 800 x 480 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This monitor with integrated media player delivers the right message to your potential customer, at the right moment, using the best possible medium. Digital advertising is the future of instore merchandising and the future is here! This ProDVX Monitor is compact, simple and easy to use. This complete system gets your message to the customer with style, creating a long lasting impression.

Short summary description ProDVX M110 10" Integrated Video Display 10.2" 800 x 480:
This short summary of the ProDVX M110 10" Integrated Video Display 10.2" 800 x 480 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX M110 10" Integrated Video Display 10.2" 800 x 480, 25.9 cm (10.2"), 800 x 480 pixels, 350 cd/m², 60°, White, Plastic

Long summary description ProDVX M110 10" Integrated Video Display 10.2" 800 x 480:
This is an auto-generated long summary of ProDVX M110 10" Integrated Video Display 10.2" 800 x 480 based on the first three specs of the first five spec groups.

ProDVX M110 10" Integrated Video Display 10.2" 800 x 480. Display diagonal: 25.9 cm (10.2"), Display resolution: 800 x 480 pixels, Display brightness: 350 cd/m². Product colour: White, Housing material: Plastic. Speaker power: 2 W. Compatible memory cards: SD, SDHC. Interface: USB 2.0

Display
Display diagonal *
25.9 cm (10.2")
Display resolution *
800 x 480 pixels
LED backlight *
Yes
Display brightness
350 cd/m²
Viewing angle
60°
Features
Product colour
White
Housing material
Plastic
VESA mounting
Yes
USB On-The-Go support
Yes
Remote control function
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Speaker power
2 W
Storage
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC
Ports & interfaces
Interface *
USB 2.0
Headphone out
Yes
Media formats
Audio formats supported
AAC, MP3
Image formats supported
BMP, JPEG
Video formats supported
H.264, MPEG1, MPEG2, MPEG4
Power
AC adapter output voltage
12 V
AC adapter output current
2 A
Weight & dimensions
Width
254 mm
Depth
28.5 mm
Height
172 mm
Weight
850 g
Country Distributor
Nederland 1 distributor(s)