location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOL7KDUCT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190697 show
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:09:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Helps the SRCOOL7KRM reduce cooling and energy costs
  • - Ideal for small spaces, such as IT closets
  • - Compatible with most EIA-standard racks and rack enclosures
  • - Installs using included hardware
  • - Keeps rack equipment performing at its peak
Warranty: 5-year limited
Long product name Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM :
The long product name of Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Exhaust Duct Kit for SRCOOL7KRM
More>>>
Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM:
The official description of Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRCOOL7KDUCT SmartRack® Exhaust Duct Kit is a venting system accessory for the SRCOOL7KRM Rack-Mounted Air Conditioning Unit. It directs and disperses heat from the SRCOOL7KRM through an upper vent into your facility’s dropped ceiling plenum, return air duct or other standard ventilation system. By keeping your rack equipment cool and performing at its peak, the SRCOOL7KDUCT helps the SRCOOL7KRM reduce your cooling and energy costs.

Ideal for small-space applications where heat is unlikely to disperse on its own, such as an IT closet, the SRCOOL7KDUCT installs using the included hardware. Two magnetic tube adapters attach to the rack’s vented rear door to make the kit compatible with EIA-standard rack enclosures and open frame racks that accommodate the SRCOOL7KRM.

Short summary description Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM:
This short summary of the Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM, Black, White, Tripp Lite SRCOOL7KRM, 434.3 mm, 121.9 mm, 289.6 mm, 4.54 kg

Long summary description Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM:
This is an auto-generated long summary of Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM based on the first three specs of the first five spec groups.

Tripp Lite SRCOOL7KDUCT SmartRack Exhaust Duct Kit for SRCOOL7KRM. Product colour: Black, White, Compatibility: Tripp Lite SRCOOL7KRM. Width: 434.3 mm, Depth: 121.9 mm, Height: 289.6 mm. Package width: 315 mm, Package depth: 629.9 mm, Package height: 374.9 mm. Country of origin: China, Master (outer) case width: 315 mm, Master (outer) case length: 629.9 mm

Features
Product colour
Black, White
Compatibility
Tripp Lite SRCOOL7KRM
Weight & dimensions
Width
434.3 mm
Depth
121.9 mm
Height
289.6 mm
Weight
4.54 kg
Packaging data
Package width
315 mm
Package depth
629.9 mm
Package height
374.9 mm
Packaging data
Package weight
6.05 kg
Logistics data
Country of origin
China
Master (outer) case width
315 mm
Master (outer) case length
629.9 mm
Harmonized System (HS) code
7326.90.8688
Master (outer) case height
374.9 mm
Master (outer) case gross weight
6.05 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)