location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB5520/98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB5520/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581715335
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HTB5520/98 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - DTS Digital Plus, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Pro Logic II, Dolby TrueHD
  • - 3D Full HD Progressive scan
  • - MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio
  • - Bluetooth Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Karaoke
Long product name Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black :
The long product name of Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 CH, 3D Blu-ray, 1000 W RMS, 10% THD, Wi-Fi, Bluetooth, NFC, Miracast, 50/60 Hz, 110 - 240 V, 3D, DLNA, HDMI 1.4, USB, AUX
More>>>
Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black:
The official description of Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1000W Powerful cinematic surround sound
with wireless rear speaker
Enrich music and movies, with this Philips home theater . With a 15mm soft-dome, hornloaded tweeter, audio has never sounded more distortion-free. With a powerful 3 x stronger “Ribbed” Bass Reflex system for ultra-lifelike low notes.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- Powerful speakers with double basspipes for great sound
- Crystal Clear Sound for super clarity and realism

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Built-in WiFi to enjoy your connected media wirelessly
- Bluetooth wireless music streaming from your music devices
- RMVB video playback
- Karaoke for endless singing entertainment at home

Designed to enhance your cinema at home
- Unleash your Miracast™- certified device content on your TV
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Wireless rear speakers for fewer wires across your room

Crystal Clear Sound
Crystal Clear Sound for super clarity and realism

1000W RMS power
1000W RMS power delivers great sound for movies and music

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Bluray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Built-in WiFi
Thanks to built-in WiFi, by simply connecting your home theater directly to your home network, you can experience a rich selection of popular online services. You can enjoy some of the best websites offering movies, pictures, infotainment and other online contents tailored to fit your TV screen.

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Miracast™
MiracastTM is a peer-to-peer wireless screencasting standard formed via Wi-Fi Direct connections. Simplified user interface likes screen-mirroring the portable device screen to bigger screen via Miracast™ certified device, no limit by pre-build codec for decoding.

NFC technology
Pair Bluetooth devices easily with one-touch NFC (Near Field Communications) technology. Just tap the NFC enabled
smartphone or tablet on the NFC area of a speaker to turn the speaker on, start Bluetooth pairing, and begin streaming music.

Wireless rear speakers
Wireless rear speakers give you scalability and mobility in speaker placement. Developed using interference-free technology, wireless speakers provide full surround sound without unsightly wire connections. **The wireless connection is between the main unit and the rear speakers only. Rear speakers are both connected to wireless receiver modules.
* To check whether Video on Demand is available in your country,
please visit www.philips.com/blu-ray.
DivX, DivX Certified, and associated logos are trademarks of
DivXNetworks, Inc. and are used under license.
Dolby and the double-D symbol are registered trademarks of Dolby
Laboratories Inc.

Double Bass Sound
Powerful speakers with a bass-reflex system and double basspipes enhance the lower frequencies and deliver rock-solid, deep bass sounds. You'll be able to hear the lowest murmur or the deepest roar.

Short summary description Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB5520/98, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RMVB, 5.1 channels, 1000 W

Long summary description Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB5520/98 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB5520/98. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RMVB. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS Digital Plus, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Pro Logic.... Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω, Center speaker peak power: 166 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RMVB
Full HD
Yes
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
DTS Digital Plus, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Pro Logic II, Dolby TrueHD
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, FLAC, MKA, MP3, WMA
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker peak power
166 W
Satellite speakers
Satellite speakers RMS power
166 W
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Wireless satellite speakers *
Yes
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Subwoofer driver diameter (imperial)
20.3 cm (8")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Bass adjustment
Yes
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
FM antenna
Yes
Microphone in
Yes
Ports & interfaces
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
Digital audio coaxial out
1
HDMI version
1.4
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
Supported batteries
2
AC input frequency
50 - 60 Hz
AC input voltage
110-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 291 x 58 mm
Main unit weight
11.7 kg
Front speaker dimensions (WxDxH)
100 x 130 x 229 mm
Center speaker dimensions (WxDxH)
314 x 83 x 103 mm
Satellite speaker dimensions (WxDxH)
100 x 125 x 192 mm
Subwoofer dimensions (W x D x H)
230 x 310 x 370 mm
Packaging data
Package weight
13.2 kg
Package dimensions (WxDxH)
536 x 374 x 493 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC, HDMI
Warranty card
Yes
Batteries included
Yes
Other features
Image formats supported
GIF, JPG, PNG
Picture enhancement
Rotate, Zoom, HD (720p, 1080i, 1080p/ 24fps)
Package type
Carton
Battery type
AAA
Deep colour support
Yes
Wireless connection
Yes
Miracast
Yes
Certificates
Consumer Electronics Control (CEC)
EasyLink
Outer carton
Tare weight outer carton
1.51 kg
Technical details
Product colour *
Black
Karaoke *
Yes
Slideshow
Yes
Type of shelf-placement
Laying
Night mode
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Brand Image Product code Product Stock Price from
Philips 5.1 3D Blu-ray Home theater HTB3580/40 Philips 5.1 3D Blu-ray Home theater HTB3580/40
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB5520/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB5520/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB5520/94 HTB5520/94
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94
Philips HTB5571DG/93 home cinema system 5.1 channels 1000 W 3D Black Philips HTB5571DG/93 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB5571DG/93 HTB5571DG/93