location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4S AC2600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R7800-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449109528 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:04:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - USB port
  • - Quality of Service (QoS) support
Warranty: 1-year
Long product name NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Band WiFi, 128 MB flash, 512 MB RAM, 802.11ac, Gigabit Ethernet, USB 3.0, eSATA, 840g
More>>>
NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Gaming & Streaming
Nighthawk® X4S AC2600 Smart WiFi Router with 160MHz, MU-MIMO and Quad Stream technology delivers WiFi to multiple devices simultaneously for faster speeds. Stream 4K content in pristine quality with the highest possible 160MHz bandwidth. Enjoy ultimate WiFi speeds up to 2.53Gbps, a powerful 1.7GHz dual core processor, and Dynamic QoS, delivering smoother streaming and gaming by prioritizing applications and devices.

- Get ultimate WiFi speeds—up to 2.53Gbps (800+1733 Mbps)
- Quad-Stream technology delivers WiFi to multiple devices simultaneously for faster speeds
- Next generation Wave2 WiFi—160MHz, MU-MIMO, Quad-stream
- Four high-performance external antennas deliver maximum range
- Dynamic QoS prioritizes network traffic by application and device
- Powerful 1.7GHz dual-core processor boosts performance for gaming and streaming
- Beamforming+ improves wireless range and reliability
- Twin USB 3.0 and eSATA ports offer high-speed, USB storage-ready access
- Easily manage your home network with the NETGEAR genie app

Multi-User MIMO (MU-MIMO)
Traditional WiFi routers can stream data to only one device in the home at a time. When multiple devices are connected to the router, each device needs to take its turn, and then wait before receiving more data. This can lead to slower network and Internet speeds. Using Multi-User MIMO technology, NETGEAR routers can stream data to multiple devices simultaneously. With MU-MIMO, your WiFi network can deliver faster throughput to every MU-MIMO connected device. That means faster downloads and smoother streaming for your devices.

Quad-Stream X4 Architecture
Quad-stream Wave 2 WiFi, the industry’s latest WiFi technology, means the X4S supports up to four data streams in each WiFi band, maximizing connection speeds for faster gaming and smoother HD video streaming with greater clarity and less buffering.

Powerful Dual-Core 1.7GHz Processor
Basic WiFi routers use simple single-core processors to connect WiFi devices to the Internet. Nighthawk X4S delivers simultaneous dual band WiFi, Quad-Stream performance on each band, Multi-User MIMO, 160MHz, has 5 Gigabit LAN ports, as well as one eSATA and dual USB 3.0 interfaces to connect external USB storage. Using a single-core processor would cause severe performance issues as various processes compete for CPU Power. That's why the X4S utilizes a powerful 1.7GHz dual-core processor to separate processes and prioritize high-performance WiFi connections.

Speed
Get the ultimate in WiFi & enjoy a blazing-fast, lag-free WiFi experience for gaming, video streaming or surfing.

- World's fastest WiFi—Up to 2.53Gbps†
- 160MHz support—Doubles the streaming speeds
- Dual core processor—Dual Core 1.7GHz processor boosts wireless, wired and WAN-to-LAN performance
- Gigabit WiFi—Next-generation WiFi now at Gigabit speeds
- Gigabit wired—Ideal for HD gaming and video

WiFi Range
Got range? Homes come in all shapes and sizes and the Nighthawk X4S AC2600 Smart WiFi Router provides WiFi coverage no matter where you connect in your home.

- Ultimate range—WiFi coverage throughout very large homes
- Antennas—High-powered amplifiers and 4 high-performance external antennas

Reliability
There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features and best-in-class technology, you’ll reduce interference & enjoy more reliable WiFi connectivity.

- Quad-Stream—Quad-Stream Wave 2 WiFi increases WiFi speed and range for mobile devices
- Dynamic QoS—Delivers bandwidth prioritization by application and device
- Beamforming+—Boosts speed, reliability, and range of WiFi connections

Sharing
With NETGEAR, sharing across your network is fun and easy, anything from accessing stored photos & music to wireless printing. And make sure you keep it safe by using the included ReadySHARE Vault application for backing up Windows-based PCs.

- DLNA®—Find and play your media on DLNA TVs, game consoles and media players
- ReadySHARE® USB access—Wirelessly access and share USB hard drive and printer via two (2) USB 3.0 ports
- eSATA—One (1) eSATA port for storing and streaming
- Two super speed USB 3.0 ports—Up to 10x faster than USB 2.0
- MU-MIMO—Multi-user MIMO enables simultaneous streaming to mobile devices
- ReadySHARE Printer—Wirelessly access and share a USB printer
- ReadySHARE Vault—PC software automatically backs up to USB hard drive connected to the router to USB hard drive connected to the router

Ease of Use
Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple & easy, so you can connect quickly & make sure you stay that way!

- Easy install—Easy setup for iPad®, tablets, smartphones and computers
- NETGEAR genie® App—Personal dashboard to monitor, control and repair your home network from a smartphone, tablet or computer
- Push ‘N’ Connect—Easy push button WiFi connections (WPS)
- WiFi and power on/off—Convenient power savings
- LED on/off switch—Easily turn LEDs on or off

Security
Maintain the highest security across your network to ensure your privacy & family is safe while online. Whether it’s preventing phishing & spyware or just limiting access for kids & guests, NETGEAR has you covered.

- VPN support—Secure access to your home network
- Enhanced Parental Controls—Manage website access by family member and device
- Guest network access—Separate and secure access for guests
- Secure WiFi connections—Highest-level wireless security with WPA/WPA2
- Personal FTP server—Customized free URL to create FTP server

Intensify Your Game Play & Reduce Lag.
Nighthawk X4S offers extreme WiFi speed for gaming—Up to 2.53Gbps and 160MHz bandwidth further reduces the lag. The dual-core 1.7GHz processor boosts WiFi, wired, and WAN-to-LAN performance, while Dynamic QoS prioritizes Internet traffic by application and device for lag-free gaming. Powerful amplifiers and four high performance external antennas give you extreme WiFi connectivity throughout large homes and even backyards, while Beamforming+ focuses WiFi signals for better WiFi range and performance.

Enjoy Uninterrupted Streaming.
Stop buffering and start enjoying uninterrupted streaming media for everyone in your home. Nighthawk X4S delivers the single fastest available WiFi connection to any one device, up to 1.73Gbps, and a total of 2.53Gbps. 160MHz support makes it easier to stream 4K content in pristine quality. With Quad-Stream X4S Architecture you’ll enjoy the ability to stream multiple HD videos at the same time. Dynamic QoS prioritizes your WiFi bandwidth by application, such as Netflix as well as by device for smoother streaming. Stream your own media by connecting USB 3.0 or eSATA storage devices and access it from anywhere.

Maximize Your Range for All Mobile Devices.
Double the bandwidth with 160MHz support and dramatically increase WiFi range for mobile devices with Quad-Stream X4S Architecture. MU-MIMO gives you faster speeds with simultaneously streamed data for multiple devices. Beamforming+ boosts speed and range, while Dynamic QoS bandwidth prioritization optimizes your Internet speed for gaming and streaming. Powerful amplifiers and four high-performance external antennas give you greater WiFi range throughout large homes and even backyards. With EZ Mobile Connect on NETGEAR genie® app, you can connect to WiFi securely by simply scanning a QR code.

Short summary description NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR X4S AC2600, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

NETGEAR X4S AC2600. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPA2-PSK. Supported network protocols: IPv6. Product colour: Black

World's fastest WiFi
World's fastest WiFi

Up to 2.53Gbps

160MHz support
160MHz support

Doubles the streaming speeds

Dual core processor
Dual core processor

Dual Core 1.7GHz processor boosts wireless, wired and WAN-to-LAN performance

Gigabit WiFi
Gigabit WiFi

Next-generation WiFi now at Gigabit speeds

Gigabit wired
Gigabit wired

Ideal for HD gaming and video

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WPA, WPA2, WPA2-PSK
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Protocols
Supported network protocols
IPv6
Design
Product colour
Black
LED indicators
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antennas quantity
4
Features
Built-in processor
Yes
Processor frequency
1700 MHz
Processor cores
2
Internal memory
512 MB
Flash memory
128 MB
Firmware upgradeable
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
285 mm
Depth
185 mm
Height
50 mm
Weight
840 g
Other features
Mobile network connection
No
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
2
USB version
3.2 Gen 1 (3.1 Gen 1)
Frequency band
2.4 & 5
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2017-04-24 01:10:06
Uk has collected 50 expert reviews for NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
liveatpc.com
Updated:
2017-04-24 01:09:43
The NETGEAR R7800 (AC2600) Nighthawk X4S Gaming Router looks like something from the future – it certainly does look edgy. The Nighthawk is rather large in size, and can either placed on a solid surface or wall-mounted. Its main selling point is the MU-MI...
Bottom line Review: Netgear NightHawk X4S Gaming Router The NETGEAR R7800 (AC2600) Nighthawk X4S Gaming Router looks like something from the future – it certainly does look edgy. The Nighthawk is rather large in size, and can either placed on a solid surface or wall-...
86%
liveatpc.com
Updated:
2017-04-24 01:09:44
Complementing this, it comes with four external antennas, and supports dual channel 2.4GHz (800Mbps) and 5Ghz (1733Mbps).Plenty of PortsYou will have five Ethernet ports, of which one is for WAN connection. All five of these ports are Gigabit speed, which...
86%
kitguru.net
Updated:
2017-04-24 01:09:59
Under the radar of much of the technology world, a marketing war is taking place between router manufacturers. Official wireless standards are becoming left behind, as multiple firms are launching products with chipsets that support faster speeds, using p...
Good Excellent 3×3 802.11ac wireless performance, Good network performance over all wireless channels at short and medium range, Full of useful hardware features...
Bad Uninspiring software interface, USB performance misses the mark.
Bottom line There's a lot to like about the Netgear Nighthawk X4S D7800. First off, the physical appearance of Netgear's now-standard router design is a balance of good looks and unique design without being garish.The 3×3 performance puts it close to the top of the p...
80%
tweaktown.com
Updated:
2017-04-24 01:10:03
The router market is pushing forward at an increasing pace with competing technologies battling it out along the way. On one hand, we have some of the quickest routers on the market including the recently reviewed ASUS RT AC88U and the Nighthawk X8 using...
Bottom line It amazes me at every new launch of a wireless router, the level of technology vendors seems to be pushing these days. Just three years ago, we were talking AC1900 as the wave of the future, and now we have AC2600, AC3100, and even AC5300 pushing wireles...
89%
uk.hardware.info
Updated:
2017-09-30 04:08:39
In the summer of 2012 we tested the Netgear R6300, the first ever 802.11ac router that reached our test lab. Now, 4 years later, we see that the phenomenon 802.11ac router is still in full swing. In order to find out what your options are if you're look...
Bottom line Are you looking for an 802.11ac router? Then you'll be able to choose from a plethora of routers, since pretty much all 802.11ac models that have been released since 2012, are still readily available. This does imply that there hasn't been a lot of chan...
0%
au.pcmag.com
Updated:
2018-06-03 12:14:38
If you live in a connected home with multiple wireless clients competing for bandwidth, it might be time to consider a Multi-User Multiple Input, Multiple Output (MU-MIMO) router, such as the Netgear Nighthawk X4S Smart Wi-Fi Router (R7800), which lists f...
Good Good port selection, Lots of management settings, Solid 5GHz and Multi-User Multiple Input, Multiple Output (MU-MIMO) throughput in testing...
Bad Pricey, Middling file-transfer speeds in our tests...
Bottom line The Netgear Nighthawk X4S Smart Wi-Fi Router (R7800) delivers strong 5GHz and MU-MIMO throughput, and offers lots of management options in a user-friendly Web console...
80%
smallnetbuilder.com
Updated:
2017-04-24 01:10:06
NETGEAR took its first step into the functional MU-MIMO router market with the R7500v2. The v2 swapped out the still-waiting-for-its-MU-MIMO-firmware Quantenna 5 GHz radio for a QCA9980 4x4 radio SoC with working MU-MIMO. But since it left the QCA9880 3x3...
Good USB 3.0 (x2) and eSATA (1) ports, Surprisingly high 2.4 GHz throughput with strong signals, Working MUMIMO...
Bad Nothing significant...
Bottom line QCA based 4x4 MU-MIMO router with Gigabit Ethernet ports, USB 3.0 and eSATA storage and printer sharing and 160 MHz mode support...
0%
pcmag.com
Updated:
2017-04-24 01:10:06
If you live in a connected home with multiple wireless clients competing for bandwidth, it might be time to consider a Multi-User Multiple Input, Multiple Output (MU-MIMO) router, such as the Netgear Nighthawk X4S Smart Wi-Fi Router (R7800), which lists f...
Good Good port selection, Lots of management settings, Solid 5GHz and Multi-User Multiple Input, Multiple Output (MU-MIMO) throughput in testing...
Bad Bottom Line, The Netgear Nighthawk X4S Smart Wi-Fi Router (R7800) delivers strong 5GHz and MU-MIMO throughput, and offers lots of management options in a user-friendly Web console...
Bottom line The Netgear Nighthawk X4S Smart Wi-Fi Router (R7800) delivers strong 5GHz and MU-MIMO throughput, and offers lots of management options in a user-friendly Web console...
70%
gamingillustrated.com
Updated:
2017-08-06 06:42:17
It's amazing how you don't think you need something until you've actually had it.This story starts with your average consumer with seemingly little use for a supercharged internet connection. With a decently fast (50 mbps download/5 mbps upload) wireless...
0%
mbreviews.com
Updated:
2018-03-31 06:11:28
PageThe Asus RT-AC88U and the Netgear X4S are two of the most popular routers released in the last couple of years, both suitable for more demanding home networks (such as larger houses where there are lots of wireless clients), while also featuring som...
Bottom line Features and PerformanceThe Netgear X4S and the Asus RT-AC88U are devices that appeared before the WiFi mesh systems really had a chance to take off and to manage to pose a serious threat to the one-unit device in favour of a multi-unit setup (which it do...
0%
mbreviews.com
Updated:
2018-03-31 06:11:28
Not long ago, Netgear released the Nighthawk X4S R7800, which is an updated, better equipped version of the Netgear Nighthawk X4 (that I reviewed not long ago) and, besides having an overall better wireless performance than its predecessor, it also comes...
Good 4X4 Router, MU-MIMO Technology, Stellar WiFi Performance, Great Storage Performance, Support For The 160 MHz Bandwidth Mode...
Bad Confusing and Sometimes Sluggish Interface...
Bottom line Since the first and second version of the Nighthawk X4, the new X4S feels miles ahead of its predecessors, having a stellar wireless performance, one of the best storage performances, the MU-MIMO technology, support for the 160 MHz bandwidth mode and even...
87%
mbreviews.com
Updated:
2018-06-03 12:14:38
As you know, the WiFi technology has evolved a lot the last decade, from the good ol' 2.4GHz band and 802.11n wireless networking standard to the now almost equally widespread, but better 802.11ac standard. So, you have a large array of routers, with diff...
0%
thetechreviewer.com
Updated:
2018-07-22 19:57:27
At CES 2016, we stopped by the Netgear booth and took a look at their latest Nighthawk X4S gaming router which packed both of these elements along with a slew of other high-end features that makes it a top contender for a consumer household at a sub-$250...
Good Appealing design, Excellent port selection, Solid performance on both channels, MUMIMO support, Easy to use control panel...
Bad Expensive, ReadySHARE storage transfers can be sluggish...
Bottom line Netgear's Nighthawk X4S is a high-end router that takes the design and functionality of the previous Nighthawk models and improves upon it with an updated feature set and internal hardware. A router of this caliber is overkill for some consumers, particul...
80%
hothardware.com
Updated:
2018-08-06 15:00:04
The second wave of 802.11ac routers are now shipping, and they offer a tantalizing performance benefit over the previous routers we've reviewed (at least with their older firmware) — the ability to broadcast multiple data streams to several clients at onc...
Bottom line Now that the dust has settled we can examine what each router brings to the table. Overall we have to say we think the Netgear Nighthawk X4S R7800 is our choice here. With its support for both MU-MIMO and 160MHz channels it's more future-proof than any ro...
0%
techspot.com
Updated:
2019-12-25 04:46:40
Mesh Wi-Fi routers are a recent trend in the networking market and aim to bring some of the advanced features of enterprise networking systems to the consumer. How well do they work, and what performance benefit do you get by switching to one? We'll take...
0%
Brand Image Product code Product Stock Price from
NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8000-100PES Nighthawk X6 AC3200 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Nighthawk X6 R8000 wireless router NETGEAR Nighthawk X6 R8000 wireless router
(show image)
R8000 Nighthawk X6 R8000 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2500 wireless router NETGEAR WNR2500 wireless router
(show image)
WNR2500 WNR2500 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue
(show image)
WNDR3400 WNDR3400 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JNR3210 wireless router Gigabit Ethernet NETGEAR JNR3210 wireless router Gigabit Ethernet
(show image)
JNR3210-100NAS JNR3210 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR3500L wireless router Black NETGEAR WNR3500L wireless router Black
(show image)
WNR3500L WNR3500L 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2000 wireless router Black NETGEAR WNR2000 wireless router Black
(show image)
WNR2000-100AUS WNR2000 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2000 wireless router Fast Ethernet Single-band (2.4 GHz) Black NETGEAR WNR2000 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
WNR2000-100PES WNR2000 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2000 wireless router Fast Ethernet Black NETGEAR WNR2000 wireless router Fast Ethernet Black
(show image)
WNR2000 WNR2000 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR2000 wireless router Fast Ethernet Black NETGEAR WNR2000 wireless router Fast Ethernet Black
(show image)
WNR2000-100NAS WNR2000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)