location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR3500L wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR3500L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR3500L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name NETGEAR WNR3500L wireless router Black :
The long product name of NETGEAR WNR3500L wireless router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax Wireless-N Gigabit Router
More>>>
NETGEAR WNR3500L wireless router Black:
The official description of NETGEAR WNR3500L wireless router Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-802.11n certified technology with Gigabit Ports for faster wired and wireless performance.

-ReadyShare™ provides fast and easy shared access to an external USB storage device.

-Open-source community website and development Partner program with downloadable applications, user guide, forums and blogs.

Short summary description NETGEAR WNR3500L wireless router Black:
This short summary of the NETGEAR WNR3500L wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR3500L, Ethernet LAN, Black

Long summary description NETGEAR WNR3500L wireless router Black:
This is an auto-generated long summary of NETGEAR WNR3500L wireless router Black based on the first three specs of the first five spec groups.

NETGEAR WNR3500L. Security algorithms: WEP, WPA-PSK, WPA2-PSK. Product colour: Black. Processor model: Broadcom, Processor frequency: 480 MHz, Internal memory: 64 MB. Weight: 330 g. Compatible operating systems: Microsoft Windows Vista, XP, 2000, Mac OS, UNIX, Linux, Dimensions (WxDxH): 175 x 130 x 35 mm, Supported data transfer rates: 10/100/1000 Mbit/s

Network
Ethernet LAN *
Yes
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Design
Product colour
Black
Indication light
Yes
LED indicators
Yes
Features
Built-in processor
Yes
Processor model
Broadcom
Processor frequency
480 MHz
Internal memory
64 MB
Features
Flash memory
8 MB
Weight & dimensions
Weight
330 g
Other features
USB ports quantity
1
Compatible operating systems
Microsoft Windows Vista, XP, 2000, Mac OS, UNIX, Linux
Dimensions (WxDxH)
175 x 130 x 35 mm
Supported data transfer rates
10/100/1000 Mbit/s
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Minimum system requirements
Internet Explorer, Safari, FireFox
Maximum data transfer rate
1 Gbit/s
Interface
USB 2.0
Bandwidth
2.4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:31
Uk has collected 8 expert reviews for NETGEAR WNR3500L wireless router Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-10-04 00:49:30
The New To The Charts article summarized what the WNR3500L can do with NETGEAR's factory firmware. But most people will be buying the 3500L so that they can load alternative firmware. In fact, NETGEAR wants you to do that, since they pay an outfit na...
Good Up to 4K simultaneous sessions (more via command line), VLAN and other "smart" switch features, Wireless AP, bridge, client modes...
Bad 50% drop in routing performance w/ higher variation, Wireless power boost doesn't improve range, Hitting session limit locks up router...
Bottom line DD-WRT brings lots more functionality, but imposes a hit on routing performance and no significant wireless improvement...
0%
Brand Image Product code Product Stock Price from
NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8500-100PES X8 AC5300 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
R7800-100PES X4S AC2600 0.00
(excl. VAT)
0 (incl. VAT)