location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-7DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88072000.910
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 17.8 cm (7") 1024 x 600 pixels LED 240 cd/m²
  • - Touchscreen
  • - Built-in speaker(s) 6 W
Long product name ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor :
The long product name of ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APPC 7 DS, 7" LED 1024 x 600, AMLOGIC Cortex A9 1.2GHz, 1GB DDR3, 4GB NAND Flash, Android 4.1
More>>>
ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor:
The official description of ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This smart Professional Android based Panel PC delivers the right message to your potential customer, at the right moment, using the best possible medium. The interactivity is maximized through its Capacitive Multi Touch Screen that enables you to get the most from your applications.

- Mini HDMI out.
- RJ45 LAN Connector for a wired network connection!
- USB Connector.
- Micro USB connector.
- VESA Mountable.

Short summary description ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor:
This short summary of the ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-7DS, 17.8 cm (7"), LED, 1024 x 600 pixels

Long summary description ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor:
This is an auto-generated long summary of ProDVX APPC-7DS 17.8 cm (7") LED 240 cd/m² Black Touchscreen Built-in processor based on the first three specs of the first five spec groups.

ProDVX APPC-7DS. Display diagonal: 17.8 cm (7"), Display technology: LED, Display resolution: 1024 x 600 pixels, Display brightness: 240 cd/m², Touchscreen. Product colour: Black

Display
Display diagonal *
17.8 cm (7")
Display technology *
LED
Display resolution *
1024 x 600 pixels
Display brightness *
240 cd/m²
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Number of simultaneous touchpoints
5
Contrast ratio (typical)
600:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Ports & interfaces
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Design
Product colour *
Black
Design
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Computer system
Built-in processor *
Yes
Features
Wall mountable
Yes
Technical details
Full HD
No
Internal memory
1024 MB
Other features
Graphics card
Mali 400
Audio output
1
Built-in microphone
Yes
Internal memory type
DDR3-SDRAM
Height (without stand)
120 mm
Weight (without stand)
440 g
Depth (without stand)
22 mm
Housing material
Plastic
Country Distributor
Nederland 1 distributor(s)