location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-5DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88052000.910
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Nov 2022 13:17:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 24 Months
Long product name ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black :
The long product name of ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5" TFT LCD, 800 x 480, 350 cd/m², 1GB DDR3, 4GB NAND Flash, 3W X 2, Wi-Fi, Mini USB, LAN, HDMI, Android 4.0
More>>>
ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black:
The official description of ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Industrial quality Mini Kiosk / Panel PC
- True Flat Projected Capacitive Touch (4 touch point)
- Protected SD-Card slot
- Beautiful design & Zero-Bezel
- VESA mountable + Various mounting brackets available

Short summary description ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black:
This short summary of the ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-5DS, 12.7 cm (5"), 800 x 480 pixels, LCD, Black

Long summary description ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black:
This is an auto-generated long summary of ProDVX APPC-5DS computer monitor 12.7 cm (5") 800 x 480 pixels LCD Touchscreen Black based on the first three specs of the first five spec groups.

ProDVX APPC-5DS. Display diagonal: 12.7 cm (5"), Display resolution: 800 x 480 pixels, Display technology: LCD. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
12.7 cm (5")
Display resolution *
800 x 480 pixels
Display technology *
LCD
Panel type *
TFT
LED backlight
Yes
Touchscreen *
Yes
Touchscreen technology
Capacitive
Touch technology
Multi-touch
Number of simultaneous touchpoints
4
Screen shape *
Flat
Display brightness
350 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
Multimedia
RMS rated power
6 W
Design
Product colour *
Black
Ports & interfaces
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Wall mountable
Yes
Power
AC adapter output voltage
12 V
Thin Client
Internal memory
1024 MB
Internal memory type
DDR3-SDRAM
Other features
Built-in processor
Yes
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 1 distributor(s)