location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R726
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R7260M85AOGB
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:55:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Black
  • - 31.8 cm (12.5") 1920 x 1080 pixels PLS
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 34 Wh 9.52 h
  • - Windows 10 Pro 64-bit
Long product name Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3M Cache, 2.3 GHz), 4GB LPDDR3 1600MHz, 256GB SSD, 12.5" FHD Touch 1920 x 1080, WLAN, Bluetooth, 5/2 MP WebCam, Windows 10 Pro 64-bit
More>>>
Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Tablet STYLISTIC R726 with a 31.8 cm (12.5-inch) anti-glare or glare display transforms into a full performance and full productivity notebook by simply attaching the slim Magnetic Keyboard. Its magnesium-aluminum housing delivers durability for business pros on the move, presenting in tablet mode or working in notebook mode on a plane, a train or anywhere else. You can use a digital pen to take notes or even signatures on the tablet. Enterprise-grade connectivity like 4G/LTE and security features like encrypted drives and NFC-based authentication allow you to do your job wherever you want; all in confidence that your data is secure.

Short summary description Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC R726, 31.8 cm (12.5"), 1920 x 1080 pixels, 256 GB, 4 GB, Windows 10 Pro, Black

Long summary description Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC R726. Display diagonal: 31.8 cm (12.5"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 1.17 kg. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
LED backlight
Yes
Panel type
PLS
Display brightness
400 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Bus type
QPI
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR2EY
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
42 X 24 mm
Processor series
Intel Core i5-6200 series
Stepping
D1
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
System bus rate
4 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
15 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.8 GHz
PCI Express configurations
1x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
4 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 520
Maximum graphics card memory
1700 MB
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Microphone in
No
Lightning connector
No
Combo headphone/mic port
Yes
Headphone out
No
Mini DisplayPorts quantity
1
DC-in jack
Yes
Messaging
E-mail
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black
Performance
GPS (satellite)
No
Password protection type
BIOS, HDD, Supervisor, User
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Electronic compass
Yes
Trusted Platform Module (TPM)
Yes
Position location *
No
Security
Password protection
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Software
Bundled software
- Adobe Reader - CyberLink YouCam - Fujitsu DeskUpdate - ShockSensor Utility - Power Saving Utility - Fujitsu Plugfree Network - EasyGuide
Trial software
Microsoft Office
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Built-in Visuals Technology
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
34 Wh
Number of battery cells
4
Battery recharge time
3 h
Battery life (max)
9.52 h
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3.42 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
319 mm
Depth
9.5 mm
Height
201 mm
Weight
1.17 kg
Packaging content
Keyboard included
Yes
AC adapter included
Yes
Cables included
AC
Quick start guide
Yes
Warranty card
Yes
Certificates
Compliance certificates
RoHS
Certification
EN 60950, EPEAT Gold, WEEE, IT-Eco, HCT / HCL
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
8 - 85%
Other features
Processor socket
LGA 1356 (Socket B2)
USB connector type
USB Type-A
Processor ARK ID
88193
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:15
Uk has collected 12 expert reviews for Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:20:15
Laptops with a non-fixed keyboard, otherwise known as convertibles, hybrids or 2-in-1s, have been one of the few bright spots in the mobile computing market. That was not always the case, but the advent of Windows 10 coupled with a clear focus from Intel...
Good Full, fat Core i7 CPU, Impressive range of accessories, Decent keyboard, Easy to service...
Bad Only 8GB of RAM, Noisy fan, Processor should be faster...
Bottom line A worthy rival to the Surface Pro 4, and pretty much your only option if you want a powerful, enterprise-ready, 2-in-1 convertible...
0%
techradar.com/au/
Updated:
2016-11-14 20:20:15
Laptops with a non-fixed keyboard, otherwise known as convertibles, hybrids or 2-in-1s, have been one of the few bright spots in the mobile computing market. That was not always the case, but the advent of Windows 10 coupled with a clear focus from Intel...
Good Fullfat Core i7 CPU, Impressive range of accessories, Decent keyboard, Easy to service...
Bad Only 8GB of RAM, Noisy fan, Processor should be faster...
Bottom line A worthy rival to the Surface Pro 4, and pretty much your only option if you want a powerful, enterprise-ready, 2-in-1 convertible...
0%
gadgetspeak.com
Updated:
2016-11-14 20:20:15
Aimed at the mobile business user who is constantly on the move, this Stylistic R726 product consists of the screen element with a kickstand (that's the tablet element) and a magnetic keyboard. You also get a digitised stylus pen, two-piece power lead and...
76%
devontechsupport.com
Updated:
2017-05-13 03:36:38
Laptops with a non-fixed keyboard, otherwise known as convertibles, hybrids or 2-in-1s, have been one of the few bright spots in the mobile computing market. That was not always the case, but the advent of Windows 10 coupled with a clear focus from Intel...
Bottom line Aside from the kickstand debate and the fan, there is not much to dislike about the R726. Sure it is expensive, but this is a product aimed at an enterprise audience. We loved the cradle which should be included as a bundle. The LTE connectivity option an...
0%
Country Distributor
United Kingdom 1 distributor(s)