location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Active Pen stylus pen Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active Pen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2169-L100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185533386
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Active Pen stylus pen Black, Grey :
The long product name of Fujitsu Active Pen stylus pen Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active Pen for STYLISTIC R726
More>>>
Fujitsu Active Pen stylus pen Black, Grey:
The official description of Fujitsu Active Pen stylus pen Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Annotate and fill in forms on your tablet with the premium, real size FUJITSU Active Pen. Navigate, erase and right-click with the function button. Includes a battery and a pen holder to attach to the keyboard or tablet.

Short summary description Fujitsu Active Pen stylus pen Black, Grey:
This short summary of the Fujitsu Active Pen stylus pen Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Active Pen, Black, Grey, STYLISTIC R726, AAAA, Round, 1 pc(s)

Long summary description Fujitsu Active Pen stylus pen Black, Grey:
This is an auto-generated long summary of Fujitsu Active Pen stylus pen Black, Grey based on the first three specs of the first five spec groups.

Fujitsu Active Pen. Product colour: Black, Grey, Compatibility: STYLISTIC R726, Battery type: AAAA. Quantity per pack: 1 pc(s)

Features
Compatibility
STYLISTIC R726
Product colour *
Black, Grey
Battery type
AAAA
Shape
Round
Packaging data
Quantity per pack
1 pc(s)
Technical details
Power requirements
AAAA, 1.5 V
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)