location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Media Holding Plate for SC-S Series MK3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Holding Plate for SC-S Series MK3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C932411
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946606132 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Media Holding Plate for SC-S Series MK3 :
The long product name of Epson Media Holding Plate for SC-S Series MK3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media Holding Plate for SC-S Series MK3
More>>>
Short summary description Epson Media Holding Plate for SC-S Series MK3:
This short summary of the Epson Media Holding Plate for SC-S Series MK3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Media Holding Plate for SC-S Series MK3, Black, Silver, China, SureColor S40600 SureColor S60600 SureColor S80600, 1 pc(s), 30 mm, 85 mm

Long summary description Epson Media Holding Plate for SC-S Series MK3:
This is an auto-generated long summary of Epson Media Holding Plate for SC-S Series MK3 based on the first three specs of the first five spec groups.

Epson Media Holding Plate for SC-S Series MK3. Product colour: Black, Silver, Country of origin: China, Compatibility: SureColor S40600 SureColor S60600 SureColor S80600. Quantity per pack: 1 pc(s), Package width: 30 mm, Package depth: 85 mm

Features
Product colour
Black, Silver
Country of origin
China
Compatibility
SureColor S40600 SureColor S60600 SureColor S80600
Packaging data
Quantity per pack
1 pc(s)
Package width
30 mm
Package depth
85 mm
Package height
175 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Danmark 2 distributor(s)