location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC‑S40610 large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC‑S40610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE44302A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946609249
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC‑S40610 large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1440 x 1440 DPI Colour
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
More>>>
Short summary description Epson SureColor SC‑S40610 large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN:
This short summary of the Epson SureColor SC‑S40610 large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC‑S40610, Inkjet, 1440 x 1440 DPI, ESC/P-R, Black, Cyan, Magenta, Yellow, 0.1 - 1 mm, 162.6 cm

Long summary description Epson SureColor SC‑S40610 large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC‑S40610 large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC‑S40610. Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Page description languages: ESC/P-R. Media thickness: 0.1 - 1 mm, Maximum roll width: 162.6 cm. Product colour: Black, Blue, White, Display: LCD, Internal memory: 512 MB. Power consumption (typical): 480 W, Power consumption (off): 1.5 W, AC input voltage: 100 - 240 V. Windows operating systems supported: Windows 7, Windows Vista, Windows XP, Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS...

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1440 x 1440 DPI
Number of print cartridges *
4
Page description languages *
ESC/P-R
Printing colours *
Black, Cyan, Magenta, Yellow
Paper handling
Media thickness
0.1 - 1 mm
Maximum roll width
162.6 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Product colour *
Black, Blue, White
Built-in display *
Yes
Display
LCD
Performance
Colour display
Yes
Internal memory
512 MB
Sound pressure level (printing)
59 dB
Power
Power consumption (typical)
480 W
Power consumption (off)
1.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
2620 mm
Depth
1090 mm
Height
1338 mm