location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 62 2-pack Black/Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62 2-pack Black/Tri-color Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9J71AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894508881 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1096761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 00:11:22
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 62 2-pack Black/Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 62 Ink Cartridges deliver legendary HP print quality.
  • - HP 62 ink cartridges work with: HP ENVY 5540, 5542, 7640; HP Envy 5642, 5644; HP OfficeJet 200, 250, 5740, 5742, 5744
  • - 1 Black (~200 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Make replenishing your Original HP Ink Cartridges quick and effortless. Confidently choose the cartridges that fit your needs and enjoy free, easy recycling through HP Planet Partners.[3]
  • - Reliably print eye-catching long-lasting colour for virtually any need – documents, store-quality photos, and more.[1]
  • - Depend on Original HP 62 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges: black, tri-colour
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 62 2-pack Black/Tri-color Original Ink Cartridges :
The long product name of HP 62 2-pack Black/Tri-color Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

62 2-pack Black/Tri-color Original Ink Cartridges
More>>>
HP 62 2-pack Black/Tri-color Original Ink Cartridges:
The official description of HP 62 2-pack Black/Tri-color Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliably print eye-catching long-lasting colour for virtually any need – documents, store-quality photos, and more.[1]

Original HP high-yield ink cartridges reliably deliver standout, durable colour documents and photos[1] page after page. HP ink cartridges are specially designed to work with your HP printer for projects at home, work, and school.

Short summary description HP 62 2-pack Black/Tri-color Original Ink Cartridges:
This short summary of the HP 62 2-pack Black/Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 62 2-pack Black/Tri-color Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), 200 pages

Long summary description HP 62 2-pack Black/Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 62 2-pack Black/Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 62 2-pack Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 165 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 200 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP 62 ink cartridges work with: HP ENVY 5540, 5542, 7640 HP Envy 5642, 5644 HP OfficeJet 200, 250, 5740, 5742, 5744
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink page yield *
200 pages
Colour ink page yield *
165 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
N9J71AE
Country of origin
Malaysia
HP segment
Business
Weight & dimensions
Width
117 mm
Depth
38 mm
Height
157 mm
Weight
80 g
Packaging data
Package width
117 mm
Package depth
38 mm
Package height
157 mm
Package weight
110 g
Brand-specific features
HP GTIN (EAN/UPC)
889894419385
Technical details
Box contents
2 ink cartridges: black, tri-colour
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1104 mm
Products per pallet
960 pc(s)
Master (outer) cases per pallet
24 pc(s)
Pallet gross weight
140.6 g
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
3.01 g
Pallet size (EU)
1200 x 800 x 1032 mm
Pallet weight (EU)
100.42 g
Master (outer) cases per pallet layer (EU)
20 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (EU)
480 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 62 2-pack Black/Tri-color Original Ink Cartridges:
Disclaimer

[1] Fade and smear resistance for documents printed on plain paper based on ISO 11798 and Wilhelm Imaging Research testing. For details, see http://www.hp.com/go/printpermanence. Fade and smear resistance for photos printed on HP Photo Papers based on internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.