location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5542
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7G90A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296675167 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Apr 2018
Product end of life date
Bullet Points HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add a creative touch to all your tasks – and save 70% on ink with HP Instant Ink.[2] Produce stunning colour photos that dazzle and laser-quality documents you can count on.
  • - Get right to your next project with the easiest way to print from your smartphone or tablet.[1] Set up this all-in-one in a flash,[5] and automatically print from the right paper tray for photos or documents.
  • - Spend your time creating, not waiting. Easily print borderless, lab-quality 10 x 15 cm colour photos without changing paper.
  • - Enjoy the freedom to create with an all-in-one that’s easy to use. Produce borderless, lab-quality photos, and manage tasks conveniently on the 5.5 cm (2.2-inch) display.
Warranty: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi :
The long product name of HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY 5542 All-in-One Printer, Thermal Inkjet, 12ppm, A4, 525MHz, 128MB, 2.2" LCD
More>>>
HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
The official description of HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Let your creativity soar while keeping printing costs low with an HP Instant Ink ready all-in-one. Enjoy the easiest way to print lab-quality photos and laser-quality documents in fewer steps from your smartphone or tablet.[1]

Short summary description HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This short summary of the HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 5542, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 5542. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[10]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[11]

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Save up to 70% on ink<sup>[2]</sup>
Save up to 70% on ink[2]

Save up to 70% on ink.[2] Original HP ink delivered to your door with HP Instant Ink.

You can afford to be creative with HP Instant Ink

Save up to 70% on ink[2] and never run out ink. Original HP ink. Ordered by your printer, delivered to your door.[3]
Print colour, black & white, and photos – your cost is the same.
Ink cartridges and delivery costs included in your monthly plan price.
No annual fee – change or cancel plans online anytime without penalty.[4]

Easily create, without the wait

Snap. Print. Enjoy. Easily print lab-quality photos from a variety of smartphones and tablets.[1]
Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.[5]
Manage printing tasks and scan from your mobile device with a free HP All-in-One Printer Remote mobile app.[6]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[7]

Make quick work of creative tasks

Be sure your projects always look good. Print borderless, lab-quality photos and laser-quality documents.
The built-in photo tray lets you print 10 x 15 cm photos in brilliant colour without changing paper.
Print remotely without worries – the auto-deploying output tray keeps your pages from landing on the floor.

Make it easy

Print photo projects, or scan and copy documents, using the 5.5 cm (2.2-inch) graphics touchscreen display.
Easily print at up to 12 pages per minute (ppm) for black-and-white and 8 ppm for colour.[8]
Print in any room you choose – without causing disruptions – using the optional quiet mode.

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
21 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
125 sheets
Total output capacity *
25 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
525 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.59 cm (2.2")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
13.95 W
Power consumption (ready)
3.6 W
Power consumption (sleep)
0.93 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Photo Creations
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
454 mm
Depth
410 mm
Height
156 mm
Weight
6.82 kg
Packaging data
Package width
497 mm
Package depth
205 mm
Package height
491 mm
Package weight
8.21 kg
Other features
PictBridge
No
Disclaimer HP ENVY 5542 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
Disclaimer

[1] In comparison to the majority of consumer/home office inkjet all-in-one printers < £200 as of Nov 2014 based on market share as reported by IDC as of Q3 2014, and typical time to set up and/or presence of preloaded plug-in. App download required for printer setup. Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
[2] Savings based on HP Instant Ink service plan price for 12 months and use of all pages in plan without purchase of additional sets of pages compared to an average cost per page (CPP) to print ISO/IEC 24711 pages on a selection of colour inkjet printers less than £200 using standard capacity cartridges as reported by IDC in Q4 2014. Survey based upon indicative manufacturers’ supplies pricing as reported by GFK as of December 2014 and page yield listed on original manufacturer website as of March 2015. For further details please refer to hp.com/go/ukcompare. All prices include VAT. ISO yield based on continuous printing in default mode. Actual savings may vary depending on number of pages actually printed per month and content of pages printed. For more information on ISO standards: hp.com/go/pageyield.
[3] Ordered by your printer when needed subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services at hp.com/go/instantinksupport or by calling 0207 660 0596 if you use more ink than anticipated.
[4] Change or cancel your plan at anytime online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/uk/en/terms.
[5] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. Printer and mobile device must be on the same local wireless network with Internet access. Wireless performance is dependent on physical environment and distance from access point. For a full list of supported operating systems, see hp.com/go/mobileprinting.
[6] Mobile device requires wireless access point and an Internet connection. Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[7] Mobile device needs to be connected directly to the WiFi signal of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the wireless access point in the printer. For details, see hp.com/go/mobileprinting.
[8] After first set of ISO test pages. For more information, see hp.com/go/printerclaims.
[10] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[11] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.