location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
405
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405 G2 MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPJ4B13EA-BUNCP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - AMD A4 A4-6250 2 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 8330
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1-year (1-1-1) limitedand service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black :
The long product name of HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A4-6250 (2.0GHz, 2MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, Slim SATA SuperMulti DVD-RW, AMD Radeon HD 8330, Windows 7 Professional 64 / Windows 8.1 Pro + 3Y NBD onsite service
More>>>
HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
The official description of HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the demands of everyday business with the AMD powered HP ProDesk 405 G2 MT. Configure your ProDesk with the performance and security tools you need to help grow your business.

Features

Windows 7 Professional

Expandability options.
- Don’t limit your business. The HP ProDesk 405 G2 MT can be upgraded and expanded as your needs change and purchased with optional bundled displays.

Functional design.
- The HP ProDesk 405 G2 MT provides easy access to components in the tool-less chassis and connections for support of up to three displays3 to support your business.

Pure value, pure performance.
- Experience the difference of AMD APUs4 with stunning graphic and video capabilities along with powerful processing to enhance productivity.

Safeguard data and devices.
- Help keep sensitive data secure with rock solid security features like HP Client Security5 and HP BIOS Protection,6 as well as the embedded TPM 1.2.

Features
- The AMD Radeon™ Dual Graphics7 option on the HP ProDesk 405 provides outstanding visual experiences on HP displays.
- Guard your data, device and identity with HP Client Security.
- HP BIOS Protection’s6 automated recovery restores a copy of the BIOS from a partition on the hard drive if crisis strikes.
- With TPM 1.2 your critical data has protection with hardware-based encryption keys.
- Rest easy with a ProDesk that endures 115,000 hours of testing to help ensure reliability in the most demanding work environments.
- See more of your work with support for up to three independent displays and optional DisplayPort with multi-stream.
- Rest easy and work confidently with dependable support options including a parts/labor/on-site limited warranty8 and parts availability for up to 5 years.
- Optional HP Care Pack with Accidental Damage Protection helps you avoid out-of-pocket repair or replacement costs and delivers service right to your door.
- Relax. You’re backed by expert support when you extend and expand beyond your standard limited warranty with optional HP Care Packs.
- Easily share your internet connection with devices or colleagues to get productive fast.

Short summary description HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
This short summary of the HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 405 G2 MT, 2 GHz, AMD A4, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP ProDesk 405 G2 MT AMD A4 A4-6250 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP ProDesk 405 G2 MT. Processor frequency: 2 GHz, Processor family: AMD A4, Processor model: A4-6250. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-6250
Processor cores
4
Processor frequency *
2 GHz
Processor cache
2 MB
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8330
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Audio system
DTS Sound+
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Power
Power supply *
180 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
182.8 mm
Depth *
402 mm
Height *
357 mm
Weight *
5.8 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Small Business
BD interface type
SATA