location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Pro 1500 180 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Pro 1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G4M04AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182657546 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2015
Product end of life date
Warranty: Your Option Limited is a one (1) year (HP Option Limited Period) parts replacement on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Intel Pro 1500 180 GB Serial ATA :
The long product name of HP Intel Pro 1500 180 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pro 1500 180GB SATA SED Opal1 Solid State Drive
More>>>
HP Intel Pro 1500 180 GB Serial ATA:
The official description of HP Intel Pro 1500 180 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, proactive management. Use Intel’s Setup and Configuration Service (on Intel® vProTM-enabled2 systems) to remotely manage drives and proactively monitor diagnostics to help identify problems before they arise.

Solid performance. Tackle daily tasks with Multi-Level Cell (MLC) Intel NAND Flash Memory and sequential performance up to 540 MB/s, and random input/output operations per second (IOPS) up to 80K.

Efficient power. Get extended battery life and save on energy costs with low power modes that reduce idle power by over 90% vs. typical hard drives.

Professional-grade data protection. Help keep your data safe with an integrated hardware-based 256-bit AES engine that meets Trusted Computing Group Opal protocols and seamlessly encrypts and decrypts data without compromising performance.

Short summary description HP Intel Pro 1500 180 GB Serial ATA:
This short summary of the HP Intel Pro 1500 180 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Pro 1500, 180 GB, 540 MB/s

Long summary description HP Intel Pro 1500 180 GB Serial ATA:
This is an auto-generated long summary of HP Intel Pro 1500 180 GB Serial ATA based on the first three specs of the first five spec groups.

HP Intel Pro 1500. SSD capacity: 180 GB, Read speed: 540 MB/s

Features
SSD capacity *
180 GB
Interface *
Serial ATA
Read speed
540 MB/s
Features
Compatible products
The Intel® Pro 1500 180GB SATA SED Opal1 Solid State Drive (SSD) is compatible with the HP ProDesk 400 G1 MT, HP ProDesk 400 G1 SFF, HP ProDesk 405 G1 MT, HP ProDesk 490 G1 MT, HP ProDesk 600 G1 TWR, HP Pro Desk 600 G1 SFF, HP EliteDesk 800 G1 TWR, HP EliteDesk 800 G1 SFF, HP EliteDesk 800 G1 USDT, HP EliteDesk 800 G1 DM (Mini), HP EliteDesk 800 G1 AiO, HP Compaq 6305 Pro MT, HP Compaq 6305 Pro SFF
Other features
Product colour
Silver
Internal
No
Country Distributor
Polska 1 distributor(s)