location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DM82E-BM interactive whiteboard 2.08 m (82") 1920 x 1080 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM82E-BM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH82DMEMTBC show
Show alternative article codes used in the online market place
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:52:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DM82E-BM interactive whiteboard 2.08 m (82") 1920 x 1080 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 2.08 m (82") Black
  • - 1920 x 1080 pixels
  • - 380 cd/m² 8 ms
  • - Built-in speaker(s)
  • - VESA mounting 600 x 400 mm
  • - 495 W
More>>>
Short summary description Samsung DM82E-BM interactive whiteboard 2.08 m (82") 1920 x 1080 pixels Touchscreen Black:
This short summary of the Samsung DM82E-BM interactive whiteboard 2.08 m (82") 1920 x 1080 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DM82E-BM, 2.08 m (82"), 380 cd/m², 1920 x 1080 pixels, 8 ms, 178°, 178°

Long summary description Samsung DM82E-BM interactive whiteboard 2.08 m (82") 1920 x 1080 pixels Touchscreen Black:
This is an auto-generated long summary of Samsung DM82E-BM interactive whiteboard 2.08 m (82") 1920 x 1080 pixels Touchscreen Black based on the first three specs of the first five spec groups.

Samsung DM82E-BM. Display diagonal: 2.08 m (82"), Display brightness: 380 cd/m², Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 600 x 400 mm, Certification: EMC FCC (USA) Part 15, Subpart B Class A, CE (Europe): EN55022:2006+A1:2007,.... Power consumption (max): 495 W, Power consumption (typical): 330 W, Power consumption (standby): 0.5 W. Width: 1911.8 mm, Height: 1121.7 mm, Depth: 140 mm. Package width: 2069 mm, Package depth: 513 mm, Package height: 1280 mm

Display
Display diagonal *
2.08 m (82")
Display brightness
380 cd/m²
Display resolution
1920 x 1080 pixels
Response time
8 ms
Touchscreen *
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.3135 x 0.9405 mm
Colour gamut
68%
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Audio
Built-in speaker(s) *
Yes
Network
Wi-Fi
Yes
Ports & interfaces
HDMI ports quantity
3
Component video (YPbPr/YCbCr) in
1
Ethernet LAN (RJ-45) ports
1
Ergonomics
Product colour
Black
VESA mounting
Yes
Panel mounting interface
600 x 400 mm
Ergonomics
Certification
EMC FCC (USA) Part 15, Subpart B Class A, CE (Europe): EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003, VCCI (Japan): VCCI V-3 /2010.04 Class A, KCC/EK (Korea): Tuner: KN13 / KN20, Tunerless: KN22 / KN24, BSMI (Taiwan): CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital), C-Tick (Australia): AS/NZS CISPR22:2009, CCC(China): GB9254-2008, GB17625.1-2012, GOST(Russia/CIS): GOST R 51317 Series, GOST 22505-97, EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003
Power
Power consumption (max)
495 W
Power consumption (typical)
330 W
Power consumption (standby)
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
1911.8 mm
Depth
140 mm
Height *
1121.7 mm
Weight
80.3 kg
Packaging data
Package width
2069 mm
Package depth
513 mm
Package height
1280 mm
Package weight
96.7 kg
Packaging content
Cables included
AC, Serial
Remote control included
Yes
Batteries included
Yes
Quick start guide
Yes
Brand Image Product code Product Stock Price from
Samsung DM82E-BR interactive whiteboard Black Samsung DM82E-BR interactive whiteboard Black
(show image)
LH82DMERTBC DM82E-BR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)