location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DM82E-BR interactive whiteboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM82E-BR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH82DMERTBC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086644204 show
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:05:31
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DM82E-BR interactive whiteboard Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5000:1 8 ms
  • - Built-in speaker(s)
  • - VESA mounting 600 x 400 mm
  • - 495 W
Long product name Samsung DM82E-BR interactive whiteboard Black :
The long product name of Samsung DM82E-BR interactive whiteboard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82" (208.3cm) E-LED, 1920 x 1080, 16:9, 430cd/m², 8ms, WLAN, VGA, DVI-D, DP, CVBS, USB, RJ45, RS232C, SD-Kartensteckplatz, 2x 10W RMS, 78.2 kg
More>>>
Samsung DM82E-BR interactive whiteboard Black:
The official description of Samsung DM82E-BR interactive whiteboard Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Smooth and comfortable writing with Touch Overlay
- Easily manage content with Magic WB S2 embedded software
- Connect external devices for simple data access and sharing
- Intuitive design for user convenience and storage efficiency

A Smoother, More Interactive Writing Experience Using Touch
Featuring a pre-assembled Touch Overlay and a variety of collabouration-enhancing capabilities, the Samsung e-Board display alleviates misconceptions that digital display writing is complex and unnatural. Instead, the DME-BR’s touchscreen offers a smooth and comfortable writing experience. The DME-BR display’s hand touch function enables up to 10 different participants to touch the display’s screen using two fingers to make content selections, comments or edits, with those individual actions easily recognisable to the entire group. This versatile usability promotes efficiency and productivity by compiling individual feedback within a single source and offering greater visibility to all participants of discussed content.
For added convenience, the Samsung e-Board display also comes with a hand eraser tool useful for erasing larger areas of the screen. Instead of users having to search for and work through a specific removal function key, the simple and intuitive hand eraser makes content revision fast and user-friendly.

A More Engaging, Interactive Content Management Experience
The Samsung SMART Signage e-Board display’s embedded Magic WB S2* interactive content management software solution transforms a traditional presentation into a dynamic business or educational experience. As an all-in-one touch solution, Samsung’s free Magic WB S2 programme delivers added flexibility for extensive collabouration before, during and after meetings or classes without requiring the use of separate dedicated PCs or additional devices. A touch-activated floating menu enables users to independently control, display and shuffle between multiple screens and various text, image, audio and video content files. Once sessions conclude, Magic WB S2’s compatibility with standard office software programs lets users update, save, capture, print and share files for later viewing. With the support of the Magic WB S2 solution, the Samsung e-Board display enhances the overall knowledge-sharing process through deeper engagement and all-inclusive file management.
*Note: Samsung’s Magic WB S2 software, an advanced version of Magic WB, is available for e-Board display users, but requires a separate PC for operation.

Versatile Usability with Extensive Connectivity and Easy-to-Use Touch Capability
Today’s business and educational environments require advanced compatibility for users to easily read and share content. Through its enhanced and versatile connectivity, Samsung’s e-Board display allows users to access, share and revise content via their own laptops, tablets and smartphones. This superior connectivity stems from the display being equipped to support a range of signal input sources, including HDMI, D-Sub, DisplayPort (DP), DVI and USB ports, which are compatible with nearly all external devices. Furthermore, the Samsung e-Board display’s auto switching for the touch function eliminates the headache of needing two different cables to use touch with a notebook PC. Instead, the display features an easily assessable touch out cable (USB upstream) on the side of the front pen tray. Users just need to plug the single touch cable into the USB, connect the cable to the notebook PC and setup source. Together, these integrated solutions simplify multi-device setup and connectivity, as well as ensure convenient utilisation of the display’s advanced touch capability.

An Intuitive Design that Promotes Efficiency and Usability
The Samsung SMART Signage e-Board display’s pre-assembled design allows users to comfortably install, control and work with the all-in-one e-Board solution. As part of its professional-grade design, the Samsung e-Board display incorporates a front pen tray for convenient storage and easy access to display components. With a design format resembling that of an analog white board, the Samsung e-Board helps ensure user familiarly and seamless technology adoption, while also bringing design sophistication and advanced functionality to business and educational environments. Additionally, the display’s design positions simplified hot keys on the front and side of the pen tray. The shortcut hot keys allow users to easily locate and select frequently-used functions, including touch on / off, quick menu, power on / off, touch out USB and HDMI, with the simple push of a button.
With the Samsung SMART Signage e-Board, business professionals and educators can economically utilise space while delivering the functionality essential for effective collabouration and productivity.

Short summary description Samsung DM82E-BR interactive whiteboard Black:
This short summary of the Samsung DM82E-BR interactive whiteboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DM82E-BR, 5000:1, 8 ms, 178°, 178°, 0.3135 x 0.9405 mm, 68%

Long summary description Samsung DM82E-BR interactive whiteboard Black:
This is an auto-generated long summary of Samsung DM82E-BR interactive whiteboard Black based on the first three specs of the first five spec groups.

Samsung DM82E-BR. Contrast ratio (typical): 5000:1, Response time: 8 ms, Viewing angle, horizontal: 178°. Product colour: Black, Panel mounting interface: 600 x 400 mm, Certification: FCC (USA) Teil 15, Unterteil B Klasse A, CE (Europa): EN55022:2006 + A1:2007, EN55024:1998 +.... Power consumption (max): 495 W, Power consumption (typical): 329 W, Power consumption (standby): 0.5 W. Width: 1911.8 mm, Height: 1121.7 mm, Depth: 140 mm. Package width: 2069 mm, Package depth: 513 mm, Package height: 1280 mm

Display
Contrast ratio (typical)
5000:1
Response time
8 ms
Touchscreen *
No
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.3135 x 0.9405 mm
Colour gamut
68%
Horizontal scan range
48 - 75 kHz
Vertical scan range
30 - 81 Hz
Audio
Built-in speaker(s) *
Yes
Network
Wi-Fi
Yes
Ports & interfaces
HDMI ports quantity
3
Component video (YPbPr/YCbCr) in
1
Ethernet LAN (RJ-45) ports
1
Ergonomics
Product colour
Black
VESA mounting
Yes
Panel mounting interface
600 x 400 mm
Ergonomics
Certification
FCC (USA) Teil 15, Unterteil B Klasse A, CE (Europa): EN55022:2006 + A1:2007, EN55024:1998 + A1:2001 + A2:2003, VCCI (Japan): VCCI V-3 / 2010.04 Klasse A, KCC / EK (Korea): Tuner: KN13 / KN20, ohne Tuner: KN22 / KN24, BSMI (Taiwan): CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital), C-Tick (Australien): AS / NZS CISPR22:2009, CCC (China):GB9254-2008, GB17625.1-2012, GOST (Russland / GUS): GOST R 51317 Serie, GOST 22505-97, EN55022:2006 + A1:2007, EN55024:1998 + A1:2001 + A2:2003 CB (Europa): IEC60950-1 / EN60950-1, CCC (China): GB4943.1-2011, PSB (Singapur): PSB + IEC60950-1, NOM (Mexiko): NOM-001-SCFI-1993, IRAM (Argentinien): IRAM + IEC60950-1, SASO (Saudi Arabien): SASO + IEC60950-1, BIS (Indien): IEC60950-1 / IS13252, NOM (Mexiko): Tuner: NOM-001-SCFI-1993, ohne Tuner: NOM-019-SCFI-1998, KC (Korea): K 60950-1, EAC (Russland): EAC + IEC60950-1, INMETRO (Brasilien): INMETRO + IEC60950-1, BSMI (Taiwan): BSMI + IEC60950-1, RCM (Australien): EC60950-1 / AS / NZS 60950-1, CSA (Kanada): cUL, UL (USA): cUL60950-1, TUV (Deutschland): CE, NEMKO (Norwegen): CE
Power
Power consumption (max)
495 W
Power consumption (typical)
329 W
Power consumption (standby)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
1911.8 mm
Depth
140 mm
Height *
1121.7 mm
Weight
78.2 kg
Packaging data
Package width
2069 mm
Package depth
513 mm
Package height
1280 mm
Package weight
94.6 kg
Packaging content
Cables included
AC, Serial
Remote control included
Yes
Batteries included
Yes
Quick start guide
Yes
Brand Image Product code Product Stock Price from
Samsung DM82E-BM interactive whiteboard 2.08 m (82") 1920 x 1080 pixels Touchscreen Black Samsung DM82E-BM interactive whiteboard 2.08 m (82") 1920 x 1080 pixels Touchscreen Black
(show image)
LH82DMEMTBC DM82E-BM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DM75E-BR interactive whiteboard 190.5 cm (75") 1920 x 1080 pixels Touchscreen Black Samsung DM75E-BR interactive whiteboard 190.5 cm (75") 1920 x 1080 pixels Touchscreen Black
(show image)
LH75DMERTBC/EN DM75E-BR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DM65E-BR interactive whiteboard 165.1 cm (65") 1920 x 1080 pixels Touchscreen Black Samsung DM65E-BR interactive whiteboard 165.1 cm (65") 1920 x 1080 pixels Touchscreen Black
(show image)
LH65DMERTBC DM65E-BR 0.00
(excl. VAT)
0 (incl. VAT)