Samsung DM75E-BR, 190.5 cm (75"), 380 cd/m², 1.073 billion colours, 1920 x 1080 pixels, Full HD, Direct-LED BLU
Samsung DM75E-BR. Display diagonal: 190.5 cm (75"), Display brightness: 380 cd/m², Display number of colours: 1.073 billion colours. Product colour: Black, Panel mounting interface: 400 x 400 mm, Certification: FCC (USA): Part 15, Subpart B Class A, CE (Europe): EN55022: 2006 + A1: 2007, EN55024: 1998 + A1:.... Power consumption (max): 308 W, Power consumption (typical): 230 W, Power consumption (off): 0.5 W. Width: 1756.1 mm, Height: 1034.1 mm, Depth: 74.1 mm. Package width: 1895 mm, Package depth: 301 mm, Package height: 1122 mm