location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Top Load Colombian Leather Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Top Load Colombian Leather Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T9H72AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894761774 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:55:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Elite Top Load Colombian Leather Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 35.6 cm (14") Brown
  • - Leather
  • - Shoulder strap
  • - 1.13 kg
Warranty: One-year limited hardware warranty.
Long product name HP Elite Top Load Colombian Leather Case :
The long product name of HP Elite Top Load Colombian Leather Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Top Load Colombian Leather Case
More>>>
HP Elite Top Load Colombian Leather Case:
The official description of HP Elite Top Load Colombian Leather Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Set a new style standard when you’re on the move with the HP Elite Top Load Colombian Leather Case, a beautifully lush full-grain leather bag that helps protect your devices and data and has ultimate expandability for your everyday essentials without the extra bulk.

Features

Super secure
- Defend yourself against the electronic data theft of your cards and personal identification with the RFID-shielded pocket. Deter tampering and access to the contents of your bag with the lockable zipper.

Never lose your bag again
- Keep track of your bag and belongings with the optional HP TrackR Device, which fits neatly into a discrete pocket and enables device tracking from your phone through a Bluetooth® connection.

Leave nothing behind
- Use the main padded compartment for your device up to 14” diagonal, and the versatile foldout pocket to store your adapter, mouse, compact umbrella, and more. There’s even a mouse pouch, an external phone pocket, and an adjustable-length key clip.

Carry it your way
- Throw the bag across your chest to keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through pocket that fits over the handle of most rolling suitcases.

Short summary description HP Elite Top Load Colombian Leather Case:
This short summary of the HP Elite Top Load Colombian Leather Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Top Load Colombian Leather Case, Briefcase, 35.6 cm (14"), Shoulder strap, 1.13 kg

Long summary description HP Elite Top Load Colombian Leather Case:
This is an auto-generated long summary of HP Elite Top Load Colombian Leather Case based on the first three specs of the first five spec groups.

HP Elite Top Load Colombian Leather Case. Case type: Briefcase, Maximum screen size: 35.6 cm (14"), Shoulder strap. Weight: 1.13 kg. Surface coloration: Monochromatic

Super secure

Defend yourself against the electronic data theft of your cards and personal identification with the RFID-shielded pocket. Deter tampering and access to the contents of your bag with the lockable zipper.

Never lose your bag again

Keep track of your bag and belongings with the optional HP TrackR Device[2], which fits neatly into a discrete pocket and enables device tracking from your phone through a Bluetooth® connection.

Leave nothing behind

Use the main padded compartment for your device up to 14” diagonal, and the versatile foldout pocket to store your adapter, mouse, compact umbrella, and more. There’s even a mouse pouch, an external phone pocket, and an adjustable-length key clip.

Carry it your way

Throw the bag across your chest to keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through pocket that fits over the handle of most rolling suitcases.

Features
Surface coloration
Monochromatic
Compatibility
Elite x2 1012 G1
Maximum screen size *
35.6 cm (14")
Case type *
Briefcase
Material *
Leather
Product main colour *
Brown
Shoulder strap
Yes
Features
Country of origin
China
Weight & dimensions
Width
394 mm
Depth
76 mm
Height
267 mm
Weight
1.13 kg
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)