location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 Advanced Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x2 1012 Advanced Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5Q65AA show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP Elite x2 1012 Advanced Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keyboard
  • - Grey
  • - Microfibre, Plastic
Long product name HP Elite x2 1012 Advanced Keyboard :
The long product name of HP Elite x2 1012 Advanced Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite x2 1012 G1 Advanced Keyboard
More>>>
HP Elite x2 1012 Advanced Keyboard:
The official description of HP Elite x2 1012 Advanced Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your productivity wherever your work takes you with the executive-class, full-sized the HP Elite x2 1012 G1 Advanced Keyboard.

Full-speed productivity
- Enjoy easy, accurate content creation and quick data entry on a stable, full-sized backlit keyboard and touchpad with thin and light scissor keys that have 1.5 mm travel for an efficient, professional user experience.

Sleek, durable, and comfortable
- Resist wear and tear with a sturdy design and DuraKeys coating that help protect the screen when you fold the keyboard into the tablet and cue battery-saving mode. Carry comfortably with the microfiber exterior and use the side loop to hold your pen.

Enhanced security
Get an extra layer of data protection with integrated NFC technology and a slot for your smart card.

World-class support
Rest easy with a one-year limited warranty.

Short summary description HP Elite x2 1012 Advanced Keyboard:
This short summary of the HP Elite x2 1012 Advanced Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1012 Advanced Keyboard, Keyboard, English

Long summary description HP Elite x2 1012 Advanced Keyboard:
This is an auto-generated long summary of HP Elite x2 1012 Advanced Keyboard based on the first three specs of the first five spec groups.

HP Elite x2 1012 Advanced Keyboard. Type: Keyboard. Keyboard language: English

Full-speed productivity

Enjoy easy, accurate content creation and quick data entry on a stable, full-sized backlit keyboard and touchpad with thin and light scissor keys that have 1.5 mm travel for an efficient, professional user experience.

Sleek, durable, and comfortable

Resist wear and tear with a sturdy design and DuraKeys coating that help protect the screen when you fold the keyboard into the tablet and cue battery-saving mode. Carry comfortably with the microfiber exterior and use the side loop to hold your pen.

Enhanced security

Get an extra layer of data protection with integrated NFC technology and a slot for your smart card.

World-class support

Rest easy with a one-year limited warranty.

Features
Type *
Keyboard
Product colour
Grey
Material
Microfibre, Plastic
Keyboard
Keyboard language
English
Keyboard
Numeric keypad
No
Operational conditions
Operating temperature (T-T)
-15 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Country Distributor
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)