HP logo

HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84314
Info modified on:
14 Mar 2024, 17:19:36
Long product name HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core m5-6Y54 (1.1GHz, 4MB), 12" FHD UWVA eDP ultra-slim LED touch (1920 x 1280), 8GB LPDDR3 SDRAM, 256GB SATA TLC SSD, Intel HD Graphics 515, 802.11a/b/g/n/ac, Bluetooth 4.2, 2 MP / 5 MP webcam, Windows 10 Pro 64

HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Experience beauty and power that goes beyond expectations with the HP Elite x2 1012. It’s a tested-tough 2 in 1 with precision-crafted keyboards, and a thin and light powerhouse designed to the exacting standards of the enterprise.

Mobility and style without compromise
- Strikingly thin and elegant, the Elite x2 1012 is a 2 in 1 for the mobile workforce and executives who want no compromises when it comes to enterprise-class power, durability, optional LTE connectivity4 and productivity on the go, in a stylish design.

Designed for IT, loved by users
- Stunning IT friendly design. Elite x2 1012 incorporates Elite global enterprise-class security and manageability features, enterprise-class durability, on-site serviceability,2 global sku availability and support across 180 countries.

Accessories built for how you work
- At your desk or on the road, meet the specific needs of your work day with the included HP Active Pen with App Launch that uses Wacom technology. Accessorize to boost your efficiency. Add optional enterprise docking solutions and advanced keyboards.

Short summary description HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G1, 30.5 cm (12"), 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Silver

Long summary description HP Elite x2 1012 G1 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G1. Display diagonal: 30.5 cm (12"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y54. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 840 g. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.