location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U352-000-MD-AL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190505 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:10:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.0 data transfer rates up to 5 Gbps
  • - Backward compatible with previous USB generations
  • - Compatible with all USB-enabled operating systems
  • - No software, drivers or external power supply required
  • - Fits easily into pocket, backpack, briefcase or laptop bag
Warranty: 3-year limited
Long product name Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case :
The long product name of Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case
More>>>
Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case:
The official description of Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If your tablet, laptop, Ultrabook, Chromebook or computer doesn't have a built-in memory card reader, but does have a USB port, the U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer can easily transfer data between your device and a wide variety of memory cards.

The U352-000-MD-AL supports USB 3.0 transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. Backward compatible with previous USB generations, so data can still transfer regardless of your device. Compact aluminum case with built-in 6-inch USB cable fits easily into your pocket, backpack, briefcase or laptop bag, so you can read and write files at a moment's notice. No software, drivers or external power supply required.

Supporting the latest industry standards, the U352-000-MD-AL is compatible with a wide range of SD (Secure Digital), Micro SD and CF (CompactFlash) memory cards, including:

Short summary description Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case:
This short summary of the Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case, CF, CF Type II, DV RS-MMC, MMC, MMC Mobile, MMC+, MicroSD (TransFlash), MicroSDHC, SD, SDHC, SDXC, Silver, 5000 Mbit/s, Aluminium, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB

Long summary description Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case:
This is an auto-generated long summary of Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case based on the first three specs of the first five spec groups.

Tripp Lite U352-000-MD-AL USB 3.0 SuperSpeed Multi-Drive Memory Card Reader/Writer, Aluminum Case. Compatible memory cards: CF, CF Type II, DV RS-MMC, MMC, MMC Mobile, MMC+, MicroSD (TransFlash), MicroSDHC, SD, SDHC, SDXC, Product colour: Silver, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Power source type: USB. Package width: 124.5 mm, Package depth: 99.1 mm, Package height: 30.5 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 330.2 mm, Master (outer) case length: 114.3 mm

Performance
Compatible memory cards *
CF, CF Type II, DV RS-MMC, MMC, MMC Mobile, MMC+, MicroSD (TransFlash), MicroSDHC, SD, SDHC, SDXC
Internal *
No
Data transfer rate
5000 Mbit/s
Product colour *
Silver
Housing material
Aluminium
Plug and Play
Yes
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Power
Power source type
USB
Packaging data
Package width
124.5 mm
Package depth
99.1 mm
Package height
30.5 mm
Packaging data
Package weight
100 g
Technical details
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332190502
Logistics data
Harmonized System (HS) code
84719000
Products per master (outer) case
10 pc(s)
Master (outer) case width
330.2 mm
Master (outer) case length
114.3 mm
Master (outer) case height
147.3 mm
Master (outer) case gross weight
1.5 kg
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)