location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1708A KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1708A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1708A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792100857 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1708A user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1708A KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One USB-PS/2 console controls up to 8 computers
  • - Daisy-chain up to 31 additional units - control up to 256 computers from a single console
  • - Front accessible USB port allows each computer to access USB peripherals *
  • - Dual Interface - supports computers and console with PS/2 or USB keyboards and mice
  • - Multiplatform support - Windows, Linux, Mac and Sun
  • - Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • - Supports USB keyboards for PC, Mac and Sun
  • - Auto PS/2 and USB interface detection
  • - USB / PS/2 keyboard and mouse emulation - computers boot even when the console focus is elsewhere
  • - Superior video quality - up to 2048 x 1536; DDC2B
  • - No software required - convenient computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menus
  • - Auto-senses station's position on daisy-chained installations; no need for manual dip switch setting; front panel led indicates station's position
  • - Port names automatically reconfigured when station sequence is changed
  • - Two level password security; only authorized users view and control computers; up to four users and an administrator with separate profiles for each
  • - Auto Scan feature for monitoring user-selected computers
  • - Broadcast Mode - operation simultaneously performed on all selected computers... etc
  • - Hot pluggable - add or remove computers without having to power down the switch
  • - Buzzer on/off via hotkey and OSD
  • - Firmware upgrades to all the chained KVM switch at the same time via the daisy-chain cable
  • - Rack mountable in 19" system rack (1U)
  • - * The USB peripheral function only works with USB cable set connections. It will not work with PS/2 cable set connections.
Long product name ATEN CS1708A KVM switch Rack mounting Black :
The long product name of ATEN CS1708A KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port PS/2-USB VGA KVM Switch with Daisy-Chain Port and USB Peripheral Support
More>>>
ATEN CS1708A KVM switch Rack mounting Black:
The official description of ATEN CS1708A KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS1708A KVM switch is a control unit that allows access to multiple computers from a single PS/2 or USB console (keyboard, mouse, and monitor). A single CS1708A can control up to 8 computers. As many as 31 additional switches can be daisy-chained to each other, so that up to 256 computers can all be controlled from a single keyboard-monitor-mouse console. Additionally, a front panel USB port is available for each computer to access any peripherals connected to it on a one-at-a-time basis.

Short summary description ATEN CS1708A KVM switch Rack mounting Black:
This short summary of the ATEN CS1708A KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1708A, 2048 x 1536 pixels, Rack mounting, 5 W, 1U, Black

Long summary description ATEN CS1708A KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1708A KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1708A. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 5 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
256
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Console ports *
USB A, VGA (D-Sub)
Console USB ports quantity
1
USB connector type
USB Type-A
DC-in jack
Yes
Performance
Maximum resolution *
2048 x 1536 pixels
Scan interval
1, 255 s
DDC2B support
Yes
Hot-Plug support
Yes
Daisy chain
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
DC
Input voltage
5.3 V
Power consumption (typical)
5 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
437.2 mm
Depth
159.9 mm
Height
44 mm
Weight
2.66 kg
Packaging content
Cables included
KVM
Brand Image Product code Product Stock Price from
ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
(show image)
CS84U-AT 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4-Port USB VGA KVM with Audio (KVM Cables included) ATEN 4-Port USB VGA KVM with Audio (KVM Cables included)
(show image)
CS74U-AT 4-Port USB VGA KVM with Audio (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port USB VGA KVM with Audio (KVM Cables included) ATEN 2-Port USB VGA KVM with Audio (KVM Cables included)
(show image)
CS72U-AT 2-Port USB VGA KVM with Audio (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included) ATEN 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
(show image)
CS82U-AT 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1532A KVM switch Rack mounting Black ATEN KH1532A KVM switch Rack mounting Black
(show image)
KH1532A KH1532A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1508AI KVM switch Rack mounting Black ATEN KL1508AI KVM switch Rack mounting Black
(show image)
KL1508AI KL1508AI 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5716M KVM switch Rack mounting Black ATEN CL5716M KVM switch Rack mounting Black
(show image)
DCP3019 CL5716M 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1216A KVM switch Rack mounting Black ATEN ACS1216A KVM switch Rack mounting Black
(show image)
ACS1216A ACS1216A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1208A KVM switch Rack mounting ATEN ACS1208A KVM switch Rack mounting
(show image)
ACS1208A ACS1208A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)