location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Storio Max roze Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Storio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Max roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-183852 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761838525
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Storio Max roze Pink:
This short summary of the VTech Storio Max roze Pink data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Storio Max roze, Dutch, Pink, Plastic, Girl, 3 yr(s), 11 yr(s)

Long summary description VTech Storio Max roze Pink:
This is an auto-generated long summary of VTech Storio Max roze Pink based on the first three specs of the first five spec groups.

VTech Storio Max roze. Languages support: Dutch. Product colour: Pink, Housing material: Plastic, Recommended gender: Girl. Learning & training skills: Critical thinking training, Logical thinking training, Reading learning, Problem solving skills.... Battery technology: Lithium Polymer (LiPo). Width: 207 mm, Depth: 19 mm, Height: 132 mm

Performance
Languages support
Dutch
Design
Housing material *
Plastic
Recommended gender *
Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
11 yr(s)
Certification
CE
Product colour *
Pink
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training, Reading learning, Problem solving skills training, Creative thinking skills training, Math & counting learning
Battery
Batteries required *
Yes
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Batteries included
Yes
Rechargeable battery
No
Weight & dimensions
Width
207 mm
Depth
19 mm
Height
132 mm
Weight
517.5 g
Package width
330 mm
Package depth
58 mm
Weight & dimensions
Package height
279 mm
Package weight
1.07 kg
Logistics data
Country of origin
China
Products per pallet
200 pc(s)
Master (outer) case width
353 mm
Master (outer) case length
261 mm
Master (outer) case height
306 mm
Master (outer) case gross weight
4.69 kg
Products per master (outer) case
4 pc(s)
Master (outer) case volume
28192.7 cm³
Supplier features
Assembly required
No
Technical details
Master (outer) case GTIN (EAN/UPC)
43417761838523
Package volume
5340.06 cm³
Other features
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Master (outer) cases per pallet
50 pc(s)
Brand Image Product code Product Stock Price from
VTech Storio Max blauw Blue VTech Storio Max blauw Blue
(show image)
80-183823 Max blauw