location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Vrolijke Vormenkever roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vrolijke Vormenkever roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-111252 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761112526
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Vrolijke Vormenkever roze:
This short summary of the VTech Baby Vrolijke Vormenkever roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Vrolijke Vormenkever roze, Sounding, Batteries required, AA, Plastic, Pink

Long summary description VTech Baby Vrolijke Vormenkever roze:
This is an auto-generated long summary of VTech Baby Vrolijke Vormenkever roze based on the first three specs of the first five spec groups.

VTech Baby Vrolijke Vormenkever roze. Recommended age (max): 3 yr(s), Sounding. Batteries required, Battery type: AA. Material: Plastic, Product colour: Pink

Features
Product colour *
Pink
Material *
Plastic
Suggested gender *
Girl
Recommended age (max)
3 yr(s)
Animal type(s)
Beetle
Sounding
Yes
Languages support
Dutch
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Visual skills development, Hand-eye coordination development, Cause & effect learning, Fine motor skills training, Sounds learning, Math & counting learning, Shapes learning
Power
Batteries required
Yes
Power
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Weight
860 g
Packaging data
Package width
180 mm
Package depth
295 mm
Package height
280 mm
Package weight
1.56 kg
Packaging content
Batteries included
Yes
Other features
Minimum age
12 month(s)