location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate SFF holder - option 432

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate SFF holder - option 432
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.432 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410996024 show
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:07:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Dataflex Viewmate SFF holder - option 432 :
The long product name of Dataflex Viewmate SFF holder - option 432. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate SFF holder - option 432, silver
More>>>
Dataflex Viewmate SFF holder - option 432:
The official description of Dataflex Viewmate SFF holder - option 432 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Viewmate SFF holder adds functionality to monitor arms, workstations and toolbars. It's mounted on any pole in the Viewmate range and has clamp-lever height adjustment, so your SFF computer is always within reach.

- Suitable for all Viewmate monitor arms, workstations and toolbars
- Easy to adjust in height using a clamp lever
- Snugly fixes an SFF in place using a belt and strap
- Max. weight capacity of 10 kg
- Fits devices with a thickness of 65 - 111 mm and max. height of 350 mm
- Clamps an SFF with a non-slip foam surface for snug mounting

Short summary description Dataflex Viewmate SFF holder - option 432:
This short summary of the Dataflex Viewmate SFF holder - option 432 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate SFF holder - option 432, 10 kg, Silver, Viewmate, 108 mm, 189 mm, 309 mm

Long summary description Dataflex Viewmate SFF holder - option 432:
This is an auto-generated long summary of Dataflex Viewmate SFF holder - option 432 based on the first three specs of the first five spec groups.

Dataflex Viewmate SFF holder - option 432. Maximum weight capacity: 10 kg, Product colour: Silver, Compatibility: Viewmate. Width: 108 mm, Depth: 189 mm, Height: 309 mm

Features
Maximum weight capacity *
10 kg
Product colour
Silver
Compatibility
Viewmate
Weight & dimensions
Width
108 mm
Weight & dimensions
Depth
189 mm
Height
309 mm
Package dimensions (WxDxH)
310 x 110 x 95 mm
Package weight
1.03 kg
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Dataflex Viewmate thin client holder - option 422 Dataflex Viewmate thin client holder - option 422
(show image)
52.422 Viewmate thin client holder - option 422 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate computer holder - desk 362 Dataflex Viewmate computer holder - desk 362
(show image)
32.362 Viewmate computer holder - desk 362 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate computer holder - desk 303 Dataflex Viewmate computer holder - desk 303
(show image)
32.303 Viewmate computer holder - desk 303 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate computer holder - desk 302 Dataflex Viewmate computer holder - desk 302
(show image)
32.302 Viewmate computer holder - desk 302 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo computer holder - desk 183 Dataflex Viewgo computer holder - desk 183
(show image)
32.183 Viewgo computer holder - desk 183 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate computer holder - desk 312 Dataflex Viewmate computer holder - desk 312
(show image)
32.312 Viewmate computer holder - desk 312 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate computer holder - desk 313 Dataflex Viewmate computer holder - desk 313
(show image)
32.313 Viewmate computer holder - desk 313 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate computer holder - desk 323 Dataflex Viewmate computer holder - desk 323
(show image)
32.323 Viewmate computer holder - desk 323 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate computer holder - desk 322 Dataflex Viewmate computer holder - desk 322
(show image)
32.322 Viewmate computer holder - desk 322 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)