location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 1725
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H268020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - LCD 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 1 W
  • - 243 W
Warranty: 2 years.
Long product name Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V11H268020 Proyector-3000 lumens color-USB- XGA (1024 x 768) resolution
More>>>
Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768):
The official description of Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PowerLite 1725 redefines brilliant ultraportable performance. With innovative connectivity options and amazing image quality—all in under 4 lb, this XGA projector is the perfect choice, wherever your presentations take you.

Step up to brilliant wireless performance.
- Lightweight (under 4.0 lb).
- 3000 lumens color, 3000 lumens white light output.
- Native XGA (1024 x 768) resolution.
- Plug 'n Play USB connection projects video and plays audio from PC.
- Innovative and easy wireless setup.
- Windows Vista Network Projector compatible.
- PC-free presentations via USB memory devices.
- Short throw distance.
- Long-life lamp — up to 4000 hours.
- Built-in closed captioning capabilities.
- Advanced 3LCD, 3-chip optical engine.
- Carrying case.

Short summary description Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 1725, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson PowerLite 1725. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 16.1 - 19.3 mm. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Noise level: 30 dB

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Keystone correction, horizontal
60°
Keystone correction, vertical
60°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
16.1 - 19.3 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g
Features
Noise level *
30 dB
Plug and Play
Yes
Multimedia
RMS rated power
1 W
Design
Market positioning *
Portable
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
243 W
Power consumption (standby) *
4 W
Weight & dimensions
Weight *
1.8 kg
Packaging content
Remote control included *
Yes
Bundled software
EasyMP
Other features
Aspect ratio
4:3, 16:9
Audio input
Yes
Audio output
Yes
Dimensions (WxDxH)
280 x 197.5 x 70 mm
Resolution
1024 x 768 pixels
Interface
USB
Compatibility
Windows Vista Network Projector.
Connectivity technology
Wireless
Horizontal resolution
560 lines
Audio system
Mono
Weight (imperial)
1.8 kg (3.96 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:25
Uk has collected 1 expert review for Epson PowerLite 1725 data projector 3000 ANSI lumens LCD XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorreviews.com
Updated:
2013-07-01 03:36:25
While the 1725 is highly portable, being both small and light, it is also an extremely versatile projector, and as a result, it will appeal to many businesses, government agencies and schools as a low cost, rather bright projector for permanent inst...
0%