location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewgo monitor arm - desk 133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewgo monitor arm - desk 133
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48.133 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410481339 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:03:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewgo monitor arm - desk 133
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Static height adjustment range of 210 mm (8,3")
  • - Independent depth adjustment
  • - Fitted with cable clips to guide cables tidily
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-50°, swivel +90°/-90°
  • - Arm: swivel 360°
  • - Weight capacity max. 4 kg (9,7 lb) per monitor
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for desktop thicknesses of 5 up to 40 mm (0,2" - 1,6") (clamp) or 60 mm (2,4") (bolt through)
  • - Monitor size limit: width 620 mm (24,4") - height 900 mm (35,4")
  • - Simple height adjustment using a tightening knob
  • - Hassle-free installation using just one supplied tool
  • - Supports monitors in portrait and landscape mode
  • - Unique mechanism enables precise horizontal levelling
Warranty: 5 years
Long product name Dataflex Viewgo monitor arm - desk 133 :
The long product name of Dataflex Viewgo monitor arm - desk 133. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewgo monitor arm - desk 133
More>>>
Dataflex Viewgo monitor arm - desk 133:
The official description of Dataflex Viewgo monitor arm - desk 133 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More comfort and space: two things this entry-level ergonomic monitor arm helps to create. Position your monitors above your desk, at a spot that's just right for you, to regain valuable desk space. Slender yet strong, this monitor arm combines a striking design with a tough steel construction.

Short summary description Dataflex Viewgo monitor arm - desk 133:
This short summary of the Dataflex Viewgo monitor arm - desk 133 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewgo monitor arm - desk 133, Clamp/Bolt-through, 8 kg, 68.6 cm (27"), 100 x 100 mm, Height adjustment, Black

Long summary description Dataflex Viewgo monitor arm - desk 133:
This is an auto-generated long summary of Dataflex Viewgo monitor arm - desk 133 based on the first three specs of the first five spec groups.

Dataflex Viewgo monitor arm - desk 133. Mounting: Clamp/Bolt-through, Maximum weight capacity: 8 kg, Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -50 - 90°. Product colour: Black

Mounting
Maximum weight capacity *
8 kg
Maximum screen size *
68.6 cm (27")
Mounting
Clamp/Bolt-through
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Desk thickness (min)
5 mm
Desk thickness (max)
6 cm
Ergonomics
Height adjustment
Yes
Tilt angle range
-50 - 90°
Swivel angle
360°
Angle of rotation
360°
Turn angle
180°
Ergonomics
Number of pivot points
3
Cable management
Yes
Design
Housing material
Steel
Product colour *
Black
Packaging data
Package width
736 mm
Package depth
192 mm
Package height
130 mm
Package weight
4.4 kg
Packaging content
Clamp included
Yes
Technical details
Height adjustment
21 cm
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewlite monitor arm - desk 143 Dataflex Viewlite monitor arm - desk 143
(show image)
58.143 Viewlite monitor arm - desk 143 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite monitor arm - desk 123 Dataflex Viewlite monitor arm - desk 123
(show image)
58.123 Viewlite monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite plus monitor arm - desk 623 Dataflex Viewlite plus monitor arm - desk 623
(show image)
58.623 Viewlite plus monitor arm - desk 623 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite plus monitor arm - desk 622 Dataflex Viewlite plus monitor arm - desk 622
(show image)
58.622 Viewlite plus monitor arm - desk 622 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - desk 612 Dataflex Viewmate monitor arm - desk 612
(show image)
52.612 Viewmate monitor arm - desk 612 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - desk 622 Dataflex Viewmate monitor arm - desk 622
(show image)
52.622 Viewmate monitor arm - desk 622 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - desk 682 Dataflex Viewmate monitor arm - desk 682
(show image)
52.682 Viewmate monitor arm - desk 682 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - desk 672 Dataflex Viewmate monitor arm - desk 672
(show image)
52.672 Viewmate monitor arm - desk 672 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - desk 632 Dataflex Viewmate monitor arm - desk 632
(show image)
52.632 Viewmate monitor arm - desk 632 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - desk 662 Dataflex Viewmate monitor arm - desk 662
(show image)
52.662 Viewmate monitor arm - desk 662 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)