location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE601 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE601
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE601
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006623 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE601 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDBaseT Connectivity – extends a DVI 1080p connection up to 70 meters via a single Cat 6a/ATEN 2L-2910 Cat 6 cable
  • - DVI (3D, Deep color); HDCP 1.4 compliant
  • - Superior video quality –1920 x 1200@35m (Cat 5e/6) / 40m (Cat 6a); 1080p@60m(Cat 5e/6) / 70m (Cat 6a)
  • - HDBaseT Anti-Jamming – resists signal interference during video transmission using HDBaseT technology
  • - Plug-and-play
  • - Rack-mountable
Long product name ATEN VE601 AV extender AV transmitter & receiver Black :
The long product name of ATEN VE601 AV extender AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI HDBaseT-Lite Extender (1080p@70m)(HDBaseT Class B)
More>>>
ATEN VE601 AV extender AV transmitter & receiver Black:
The official description of ATEN VE601 AV extender AV transmitter & receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE601 DVI HDBaseT-Lite Extender is able to extend a DVI 1080p display up to 70 m using an Ethernet cable. This combination of ATEN and HDBaseT technology even supports sharing 1920 x 1200 media up to 40 m away, offering a simple, adaptable, and cost-effective solution for any professional A/V installation.

The VE601 DVI HDBaseT-Lite Extender is the perfect solution for professional A/V installations that require video signal interference protection, such as in medical and military installations. With its lightweight and easy-to-mount design, not to mention slip-resistant DC Jack lock mechanism, the VE601 can be installed nearly anywhere while ensuring peace of mind with its unerring reliability.

Short summary description ATEN VE601 AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE601 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE601, 1920 x 1200 pixels, AV transmitter & receiver, 70 m, Black, HDCP

Long summary description ATEN VE601 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE601 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE601. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e, Cat6, Cat6a. AC input frequency: 60 Hz, Operating voltage: 5 V, Power consumption (transmitter) (max): 1.85 W. Receiver dimensions (WxDxH): 87 x 103 x 30 mm, Receiver weight: 250 g, Transmitter dimensions (WxDxH): 87 x 103 x 30 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
70 m
Supported graphics resolutions
1920 x 1200 (WUXGA)
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
Impedance
100 Ω
Product colour
Black
Ports & interfaces
DVI input ports
1
DVI output ports
1
DC-in jack
Yes
Power
AC input frequency
60 Hz
Power
Operating voltage
5 V
Power consumption (transmitter) (max)
1.85 W
Power consumption (receiver) (max)
4.23 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
87 x 103 x 30 mm
Receiver weight
250 g
Transmitter dimensions (WxDxH)
87 x 103 x 30 mm
Transmitter weight
250 g
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE801 AV extender AV transmitter & receiver Black ATEN VE801 AV extender AV transmitter & receiver Black
(show image)
VE801 VE801 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901 AV extender AV transmitter & receiver Black ATEN VE901 AV extender AV transmitter & receiver Black
(show image)
VE901 VE901 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE802 AV extender AV transmitter & receiver Black ATEN VE802 AV extender AV transmitter & receiver Black
(show image)
VE802 VE802 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)