location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAX A5 digital foto 5.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXA5
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.3 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver :
The long product name of Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIGIMAX A5 digital foto 5.0
More>>>
Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver:
The official description of Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Digimax A5 has a 5 mega-pixel CCD sensor. In combining these sensors with a Samsung High-Definition (SHD) lens, these cameras deliver fantastic image quality.

Users are presented with 10 different Scene modes (Portrait, Children, Landscape, Close-up, Sunset, Dawn, Backlight, Fireworks, Beach &; Snow and Text) from which to choose to create the perfect shot. For the more creative user there is also the choice of aperture priority, shutter priority and fully manual shooting modes. The 4cm Macro setting allows for extreme close-up photography for those wishing to explore the artistic properties of surfaces, textures and other subject matter.

These ‘A’ range Digimax cameras also feature an innovative Power Movies function that allows users to shoot high quality VGA movies . Power Movies provides flexibility and creative control in allowing the user to shoot at either 30 or 15 frames per second of VGA quality video.

In addition, the cameras enable users to shoot and store movies in different sizes up to 640x480. Finally, the Power Movies offers the ability to pause, fast forward and/or rewind the video right on the cameras.

In keeping with the theme of flexibility and control, Samsung has provided users with a myriad of options for capturing, storing and sharing images with the Digimax A5. The 16MB of internal memory facilitates ample storage right on the cameras themselves, while the SD/MMC slot allows for an additional 512MB of capacity.

Samsung clearly had the user in mind when designing the new A5, as the cameras come equipped with a wide range of features that make them a snap to use. It all begins with the highly intuitive user interface, which facilitates easy access to the vast array of advanced functions and capabilities contained within the cameras. The large, bright 1.8” LCD displays make it easy to view the subject during capture and playback, while an innovative new feature allows users to switch between capture and playback modes with just a single touch of the shutter button. The cameras also include a one touch manual function button that allows more advanced users to quickly and easily switch between manual, aperture priority and shutter priority modes.

The A5’s image editing capabilities enable cropping, rotating and colour revisions right on the camera. With black &; white, sepia and RGB colour effects to choose from, the creative possibilities are endless. In addition, the bright, multi-function pilot lamp on the front of the camera bodies communicate camera status to the user and the subject by displaying a different colour to denote the specific function being performed (taking a picture, self timer, image upload, voice recording, etc).

Another user-friendly feature of the Digimax A5 is their compatibility with three different power sources. Bearing in mind that you can’t shoot pictures if you don’t have power, Samsung designed these cameras to support three different power sources, including two rechargeable formats (Li-ion and Ni-MH) as well as standard AAs. The Samsung Li-ion battery, I-Pack, provides enough power for roughly 290 shots, while the Samsung Ni-MH enables users to capture up to 350 images. If that is not enough, users can simply run to the local convenience store to pick up some AA batteries for additional backup.

Short summary description Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DIGIMAX A5 digital foto 5.0, 5.3 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Samsung DIGIMAX A5 digital foto 5.0. Megapixel (approx.): 5.3 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.7 - 23.1 mm. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. PictBridge. Weight: 166 g. Product colour: Silver

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
5.3 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
7.7 - 23.1 mm
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Ports & interfaces
I/O ports
USB 1.1
PictBridge *
Yes
Camera
Self-timer delay *
2 s
Playback zoom (max)
1.0~ 5.0
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
2 x AA alkaline, CR-V3(Lithium), 2 x Ni-MH, SBP-1303(Lithium Ion), SAC-32 (DC 3.3V, 2A)
Power requirements
DC 3.3V, 2A
Weight & dimensions
Weight
166 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE) Arcsoft PhotoImpression, Digimax Viewer, Digimax Reader
Other features
Minimum storage drive space
140 MB
Minimum RAM
32 MB
Minimum processor
MMX Pentium 233MHz
Camera CCD sensor
1/1.8
Effective sensor resolution
5 pixels
Dimensions (WxDxH)
109.8 x 56.8 x 34.1 mm
Interface
USB, Mono, DC
Minimum system requirements
PC CD-ROM USB
Lens system
SHD
Camera shutter speed
15 ~ 1/2000 s
Focal length (35mm film equivalent)
38 - 114 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP
Brand Image Product code Product Stock Price from
Samsung Digimax L50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50ZIL Digimax L50 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI50ZWA Digimax I50 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXI50 Digimax I50 digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A50, digital foto 5.0 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAX A50, digital foto 5.0 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXA50 DIGIMAX A50, digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)