location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAX A400 4.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXA400
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
standard (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver :
The long product name of Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung Digimax A400 2.8x/4x
More>>>
Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver:
The official description of Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4 Mega-Pixel Digital Camera


4 mega-pixel digital camera for beginners and intermediate users. This camera secures superior image quality through Samsung Techwin’s exclusive SHD lens technology, recognized throughout the world, and provides a 5 cm macro shooting function so that you can take more precise pictures. In addition, the camera is equipped with a true-colour filtered CCD for clearer and more natural-looking colour reproduction. For user convenience, this digital camera is equipped with an SD/MMC card slot as well as a 16 MB internal memory.



User-friendly functions



The small, portable A400 fully embodies the fashion for the young generation to carry their cameras with them at all times and take pictures anywhere. You can dress casually and still easily carry the A400 with its slim design (109 x 56.5 x 34 mm, and 140g, without battery and card); and you can take self-portraits, checking your pose and your looks in the circular reflector on the front of the camera. The 5-function button on the back of the camera has been proved by many users to be ultra-convenient. With this button you can set functions with the greatest of ease. A large 2-inch LCD with high definition enables you to check the subject before you actually take the picture. The slim and smooth design emphasizes the simple, elegant image of the A400.



Image edit function

Editing is the most important concern in these digital pictures. You can correct or modify an image by running an editing program, but it is costly time-consuming to learn how to use and become familiar with the program. So for the sake of user convenience, this function is incorporated into the digital camera. The function enables a slide show of pictures taken, resolution changes, a trimming function, image rotation, and picture protection so that you can use the camera more conveniently. In addition, the function enables you to check information about the picture immediately.



Interface:

The Graphic User Interface has been improved, and you can see all menus in English to select menus easily and quickly. The arrangement of buttons, such as the Mode dial for selecting a shooting mode and the 5-function button for selecting functions, is user-friendly so that you can operate them with ease. The interface has been enhanced, focusing on very easy access to the operating buttons and frequently-used functions so that you can use a variety of digital camera functions easily and quickly. You can also employ the exposure compensation, white balance, and ISO functions by using the +/- button on the back of the camera.

- Reflector: You can take pictures of yourself, checking your pose and your looks in the circular reflector.

- 5-function button: Using this button makes it simple and easy to access the frequently-used operations such as flash selection, the self-timer, and replaying voice recordings and movie clips.

- +/- button: You can operate shooting functions such as exposure compensation, sensitivity and W/B easily.

- Play button: This button is a quick view button that enables you to show your pictures without booting up the camera, while the power is turned off, for convenience of use.

- Mode dial: You can select a shooting mode or a movie clip just by operating this dial.



Basic Functions for Taking Pictures

5 Scene modes (Night, Portrait, Landscape, Text, and Fireworks) are available for taking pictures in optimal conditions according to the shooting situation, so that you can achieve more natural-looking colours in all circumstances. Pictures can be taken continuously and a double self-timer function with 2 and 10 second delays is provided. Therefore you can shoot high quality images when you take commemorative pictures, or close-ups, or take shots at very short range. The exposure compensation value is set to ±2EV (adjustable in 0.5EV increments). This facility enables clearer colour reproduction.

More Natural-Looking Colours by Controlling White Balance and Using Custom W/B Function

This digital camera provides White Balance functions (Daylight, Cloudy, Fluorescent, Tungsten, and Custom) so that you can achieve more natural-looking colour reproduction under any light conditions. Additionally, RGB enables you to control colours in the way you want.


Movie Recording and Play Function in VGA (640x480) with High Compression and High Quality, for the First Time in a Digital Camera

For clearer sharper movies, this camera uses a high compression, high quality movie clip format, and movie clips are supported in VGA (640x480) at 24fps. In VGA (640×480), you can play a movie clip on your TV without any degradation of image quality, and enjoy it in a screen size twice as large as a computer screen. Because this digital camera supports up to 30 frames per second, you can view a smooth movie with natural-looking colours. You can record voice and movies for as long as the available recording time in the memory allows. In addition, you can extract desired frames from the recorded movie. The above features make this digital camera a perfect substitute for a camcorder.

Other Functions
PictBridge (Direct Printing System)

You can use a USB cable to connect this camera to a printer without a PC, and select paper types and sizes supported by the printer from a menu in the camera. Through the LCD of the camera, you can check the printer’s progress status. PictBridge is completely compatible with DPOF so that you can also use the existing output format (DPOF) according to the printer type.



Voice Recording and Voice Memo

This camera can be used as a digital voice recorder, and you can record voice for up to one hour. Additionally, you can add your voiceover to a stored still image for up to 10 seconds. Therefore you can use your digital camera in a variety of different ways.

Short summary description Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver:
This short summary of the Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DIGIMAX A400 4.0, 4.2 MP, 1/2.5", CCD, 3x, 140 g, Silver

Long summary description Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver:
This is an auto-generated long summary of Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver based on the first three specs of the first five spec groups.

Samsung DIGIMAX A400 4.0. Megapixel (approx.): 4.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. PictBridge. Weight: 140 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
4.2 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 17.4 mm
Focusing
Focus adjustment *
Auto
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Audio
Built-in microphone *
Yes
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Ports & interfaces
I/O ports
USB 1.1
PictBridge *
Yes
Camera
Self-timer delay *
2, 10 s
Playback zoom (max)
1.07x
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
2 x AA alkaline, Lithium, Ni-Mn / 2 x AA Ni-MH, Ni-Cd /
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
140 g
Packaging content
Bundled software
Drivers & Utilities, Samsung Digimax Viewer, ArcSoft PhotoImpression
Other features
Minimum storage drive space
140 MB
Minimum RAM
128 MB
Minimum processor
Pentium II 300MHz
Camera CCD sensor
1/2.5
Dimensions (WxDxH)
10.9 x 3.4 x 5.7 mm
Interface
USB 1.1 / NTSC / PAL
Minimum system requirements
PC, Power Mac G3
Lens system
SHD
Camera shutter speed
2~ 1/1000, 8~1/1000 s
Focal length (35mm film equivalent)
37 - 104 mm
Compatible operating systems
MS Windows 98, MS Windows ME, MS Windows XP, MS Windows 2000
Brand Image Product code Product Stock Price from
Samsung Digimax L50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50ZIL Digimax L50 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 silver 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 silver 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
8801089756527 Digimax A502 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax L50 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50ROO Digimax L50 digital foto 5.0 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 red 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 red 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXA502ROO Digimax A502 digital foto 5.0 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A402 black 1/2.5" 4 MP CCD 2048 x 1536 pixels Samsung Digimax A402 black 1/2.5" 4 MP CCD 2048 x 1536 pixels
(show image)
DIGIMAXA402ZWART Digimax A402 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 black 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 black 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXA502ZWA Digimax A502 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ROO Digimax U-CA 5 digital foto 5.0 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ZIL Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50BLA Digimax L50 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI50ZWA Digimax I50 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)