location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Accu 7210 BLD-3 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accu Nokia 7210 BLD-3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLD-3/0278797
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia Accu 7210 BLD-3 Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 780 mAh
Long product name Nokia Accu 7210 BLD-3 Battery :
The long product name of Nokia Accu 7210 BLD-3 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia accu for Nokia 7210, Nokia 2100, 6610 and 7250 Li-Ion 780mAh
More>>>
Short summary description Nokia Accu 7210 BLD-3 Battery:
This short summary of the Nokia Accu 7210 BLD-3 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Accu 7210 BLD-3, Battery, Lithium-Ion (Li-Ion), 780 mAh, 3.6 V, Nokia 7210, 2100, 6610, 7250

Long summary description Nokia Accu 7210 BLD-3 Battery:
This is an auto-generated long summary of Nokia Accu 7210 BLD-3 Battery based on the first three specs of the first five spec groups.

Nokia Accu 7210 BLD-3. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 780 mAh. Compatible products: Nokia 7210, 2100, 6610, 7250