Nokia logo

Nokia 6610i (blue) 87 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55133
Info modified on:
04 Apr 2019, 04:46:45
Long product name Nokia 6610i (blue) 87 g:

Nokia 6610i (blue)

Short summary description Nokia 6610i (blue) 87 g:

Nokia 6610i (blue), 128 x 128 pixels, 850 mAh, Blue

Long summary description Nokia 6610i (blue) 87 g:

Nokia 6610i (blue). Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 144 h. Weight: 87 g. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.