location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mp2220 Digital Projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mp2220 Digital Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1800A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160928869 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP mp2220 Digital Projector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1400, Y
  • - 3000 h
  • - XGA (1024x768) 2000:1
  • - Focus: Manual Zoom capability
  • - 200 W
Warranty: 1 year limited hardware90 dayson lamp.
Long product name HP mp2220 Digital Projector :
The long product name of HP mp2220 Digital Projector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

mp2220 Digital Projector
More>>>
HP mp2220 Digital Projector:
The official description of HP mp2220 Digital Projector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile and easy to use, this compact 1.1 kg (2.5 lb) projector can be set up and shut down in seconds. Get premium image quality with up to 1400 ANSI (max) lumens, XGA resolution and 2000:1 contrast. Multiple inputs let you customise presentations.

Features:
- Simple to set up, use and shut down, this lightweight, versatile projector is a perfect companion for mobile professionals who demand quick and easy operation. It comes with a sleek, protective sleeve and fits easily into your backpack or briefcase.
- Impress your audience with colours that are bright, accurate and true to life. Improved colour fidelity with an innovative five-segment colour wheel, 1400 ANSI (max) lumens, native XGA resolution and 2000:1 contrast combine for superior performance.
- With input from almost any source: PC, notebook, handheld, DVD, camcorder, VCR or HDTV, this projector enables multiple presentation options. Handy features like integrated zoom and automatic keystone correction optimise your audience’s experience.

Short summary description HP mp2220 Digital Projector:
This short summary of the HP mp2220 Digital Projector data-sheet is auto-generated and uses the product title and the first six key specs.

HP mp2220 Digital Projector, 1400, Y, DLP, XGA (1024x768), 2000:1, 1.5 - 10 m, 75%

Long summary description HP mp2220 Digital Projector:
This is an auto-generated long summary of HP mp2220 Digital Projector based on the first three specs of the first five spec groups.

HP mp2220 Digital Projector. Projector brightness: 1400, Y, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 3000 h. Focus: Manual, Offset: 115%. LED indicators: Power, Temperature. Power consumption (typical): 200 W

Projector
Projection distance
1.5 - 10 m
Projector brightness *
1400, Y
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Uniformity
75%
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 85 Hz
Light source
Service life of light source *
3000 h
Lens system
Focus *
Manual
Zoom capability
Yes
Offset
115%
Video
Full HD *
Yes
Multimedia
Number of built-in speakers
1
Design
LED indicators
Power, Temperature
Power
Power consumption (typical) *
200 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
20 - 60%
Certificates
Electromagnetic compatibility
Safety certifications cULus, TUV-GS, CCC, EN60950, PSB, NOM, B-mark, GOST, FDA DHHS, SHOAN, EMI/EMC certifications, FCC Part 15 Class B, EN55022: 1998, EN55024: 1998, VCCI, MIC, C-Tick
Safety
cULus, TUV-GS, CCC, EN60950, PSB, NOM, B-mark, GOST, FDA DHHS, SHOAN, EMI/EMC, FCC Part 15 Class B, EN55022: 1998, EN55024: 1998, VCCI, MIC, C-Tick
Weight & dimensions
Weight *
1.1 kg
Package weight
2.6 kg
Packaging content
Remote control included *
Yes
Other features
Package dimensions (WxDxH)
389 x 267 x 168 mm
Light source
150W compact P-VIP
Dimensions (WxDxH)
201 x 165 x 61 mm
Digital keystone correction
Horizontal: +/- 16° (32° total), vertical: +/- 12° (24° total)
Power requirements
100 - 240V, 50/60Hz
I/O ports
Computer input (VGA) Composite Video (RCA) S-video in (mini-Din 4-pin) Audio input (3.5mm) USB
Resolution
1024 x 768 pixels
Recommended operating temperature range (T-T)
5 - 35 °C
Compatibility
XGA, SVGA, VGA, Mac, SXGA, SXGA+, WSXGA+, UXGA, Mac LC 13", MAC II 13", MAC 16", MAC 19", MAC G4, i-Mac DV
Acoustic pressure emissions
37 dB
Lens system
f/2.4~2.6, f=24.3~29.2 mm; optical zoom, manual focus
Connectivity technology
Wired
Display scanning frequency
Vertical frequency: 50-85 Hz
Mounting
Yes
Control panel
Power, Menu/Enter, Left/Source, Right/Auto sync, Hide, Up/Page up, Down/Page down, Graphics mode, Video mode, Back
Special features
Focus, Zoom, Image optimisation, Economy mode, Keystone correction, Saturation, Brightness, Sharpness, Contrast, Source