location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xorent II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGM-2002-KLON1
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 3500 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7 Rubber grips
  • - Power source: Cable 1.8 m
Long product name Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI :
The long product name of Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3500 DPI, 8KB, 80 IPS/20g, 1.8m, USB 2.0, 132 g
More>>>
Short summary description Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI:
This short summary of the Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming Xorent II, Right-hand, Optical, USB Type-A, 3500 DPI, Black

Long summary description Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI:
This is an auto-generated long summary of Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming Xorent II. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3500 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 02:11:53
Uk has collected 55 expert reviews for Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcpowerplay.com.au
Updated:
2016-10-21 02:11:40
If you prefer to hold your mouse with a palm grip you may as well stop reading now. The CM Storm Xornet II is made exclusively for claw grip gamers. As such the shape of the mouse is quite different from the usual design, with the body of the mouse being...
Good Solid construction, Good Sensor, Comfortable...
Bad Claw grippers only, A little light...
Bottom line If you're a claw gripper or want to experiment with the claw grip, the Xornet II is an great budget gaming solution...
0%
play3r.net
Updated:
2016-10-21 02:11:44
Today we will be delving into a cool review of a new product by Cooler Master, the Xornet II, an ergonomic and rather fancy gaming mouse designed around users who sport a right handed claw grip style. The Xornet II has a nice selection of customisation to...
Good Fantastic Value for Money, Great performance, Looks and feels great, Plug and Play capabilities with any OS...
Bad Limited market to claw grip users, More DPI profiles would be a nice addition...
Bottom line Now we will conclude our time using the Xornet II by CM Storm with testing to supply you with a reliable and honest conclusion of our experiences.To start with, what we have here is a high-quality, affordable gaming mouse that offers a fair few customisin...
96%
enostech.com
Updated:
2016-10-21 02:11:46
When it comes to choosing some new peripherals, there are lots of things that need to be considered. Specifically, when looking into new gaming mice, you will want to know what type of grip you have. The 3 main types are palm, claw and fingertip and a lot...
Good Avago sensor and Omron Switches, Ergonomic and comfortable design, Competitively price...
Bad Left/Right mouse buttons are squeaky and may need WD40...
Bottom line This is the icing on the cake if you ask me. The Xornett II is very competitively priced, especially here in the UK, coming in at around £20. For the money, you are getting a mouse with a great Avago sensor that is ergonomic and has some nice RGB LEDs in the scroll wheel...
88%
pcauthority.com.au
Updated:
2016-10-21 02:11:46
T his thoroughly delightful gaming mouse is designed specifically for those who use a ‘claw' grip style. That is, with the base of your palm planted and used to pivot, with your fingers raised and perched on the mouse surface. As such, it's smaller than u...
Bottom line ". well designed, well made, and priced extremely well."...
100%
aphnetworks.com
Updated:
2016-10-21 02:11:51
For the Japanese car industry, sport models of vehicles evolved from their normal editions are normally wider than the rest of their siblings. For example, the Subaru Impreza WRX STI is 5.5 cm wider than normal Impreza WRX, the Mitsubishi Lancer Evolution...
Bottom line The Cooler Master Storm Xornet II is a mouse that can be comfortably used for both gaming and productivity. Compared with the original Xornet, it adds an RGB LED light that can provide visual feedback on which sensitivity setting it is on. For gaming perf...
76%
eteknix.com
Updated:
2016-10-21 02:11:51
Picking the right mouse can make or break your gaming experience. I'm a strong believer that a really great mouse won't really make you a better gamer, at least not right away, but it can enhance your experience greatly. From having the right ergonomics t...
Good Exceptional sensor performance, Excellent ergonomics (for right hand use only), Fully programmable buttons, Easy to use software, Fast and responsive switches, Side grips, Effortless glide, Adjustable lift-off height, Durable cable, Fiercely competitive p...
Bad None, “The CM Storm Xornet II Optical Gaming Mouse is quite simply one of the best mice I’ve ever used. It’s cheap enough to appeal to a wide range of users, and versatile enough for everything from day-to-day office work to competitive eSports.”, CM Stor...
Bottom line PriceAt the time of writing, the Xornet II was not yet available from any of our preferred retailers, but we expect stock to appear any day now, so please feel free to check with your favourite stores for stock. Now comes the second time I pick my jaw off...
0%
Bit-Tech.net
Updated:
2016-10-21 02:11:51
US price (as reviewed): MSRP TBC We've seen a lot of highend mice cross our desks recently many over £50 and some even surpassing the £100 mark – so it's nice to have a change. A change is exactly what you'd get from £50 if you opted for the Cooler Ma...
Bottom line All said, the Xornet II is a fantastic mouse. Its low price belies its excellent build quality and it's very comfortable to use with excellent tracking. You also get a great feature set supported by a decent little software suite. If you're a claw grip ga...
86%
kitguru.net
Updated:
2016-10-21 02:11:53
First and foremost, it has a brand new, vertically mounted optical sensor – the Avago 3320. On top of that it has some redesigned buttons, RGB lighting for the scroll wheel and a much sturdier, but more flexible cable.This goes hand in hand with the same...
Good Avago sensor is great, Fast, smooth movements, Comfortable over long periods, Designed with claw gamers in mind, Very affordable...
Bad Left / rightclick needs lubrication to stop squeaking, Middle mouse button sometimes does not register, No good for palm grippers, Software text hard to read.
Bottom line The Cooler Master Xornet 2 is a good mouse for the money. It games well, has a high quality sensor and is comfortable even if you are working or gaming for hours at a time. Unfortunately it does suffer from a few irritating little issues which stop it fro...
75%
goldfries.com
Updated:
2016-11-26 04:16:48
This is the Cooler Master Xornet II, the successor of the original Xornet mouse released a few years ago.The Xornet II is a claw-grip design mouse so if claw-grip is your preferred way of using a mouse then you should pay closer attention to it.The build...
Bottom line The Cooler Master Xornet II Gaming Mouse retails at RM 159, it works great as a gaming mouse with all the settings you need to configure sensitivity and motion speed. I love how the mouse glides across surfaces so well with the large mouse feet. The numbe...
0%
chip.com.my
Updated:
2016-11-26 04:16:50
Gaming mice come in all shapes and sizes these days, and CM Storm is no different. Cooler Master's gaming accessories arm is finally on the move again after the company did a rebrand, and with the Xornet II, CM Storm is looking to simplify some things to...
Good Easy DPI switch, LOD feature great for variety of surfaces...
Bad Not for large hands...
Bottom line The CM Storm Xornet II may be a bit small for gamers with larger hands, but when it fits, it does so like a comfortable glove that allows you to game for hours without feeling fatigue.(previously published in issue December 2015)...
0%
uk.hardware.info
Updated:
2017-11-30 01:47:24
A while ago we published an extensive round-up of 37 gaming mice from the more expensive segment. If you want to have the best sensors and the most unique features, check out that article, however those looking for an affordable gaming mouse also have ple...
Bottom line Unfortunately we ran into enough models that we'd rather leave in the discount area of the local electronics shop. Luckily there are a couple of budget kings that prove that there are great gaming mice out there for a low price.The Sharkoon Fireglider...
0%
3dGameMan.com
Updated:
2016-10-21 02:11:42
The Cooler Master Xornet II Gaming Mouse is very similar to the original Xornet mouse, but comes with a better Avago 3320 3,500dpi optical sensor, the tracking speed is better at 80 IPS, and now comes with a RBG scroll wheel and weights 80g. It also has 7...
0%
benchmarkreviews.com
Updated:
2016-10-21 02:11:44
With the Xornet II, computer users can now customize DPI settings, lift-off distance, and the RGB lighting feature straight from the downloadable Xornet II software. Lift-off distance can also be tuned straight from the mouse without having to use the sof...
Good Very affordable, Onthefly DPI switching, RGB lighting on the scroll wheel, Ability to customize settings via software, Liftoff distance tuning without using software, Large rubberized side grips for stability and control...
Bad Software needs to be improved, RGB lighting is not the most accurate, Tracking problems with low liftoff distance...
Bottom line The Cooler Master Xornet II is a great and affordable way of getting into PC gaming without having to break the budget. It includes some nice features only offered in a more expensive gaming mouse, such as DPI switching on-the-fly, rubberized grips, and R...
87%
wccftech.com
Updated:
2016-10-21 02:11:44
Cooler Master is bold enough to claim their Xornet II is, and I quote, “The best optical Gaming Mouse Design for Claw Grip” Well…..is it?The Xornet II from CoolerMaster comes packaged in a sleek black box with a front flap that opens to show the mouse. Wh...
Bottom line With a MSRP of $34.99 it really is hard to find any fault with this mouse. The biggest drawback would have to be its unique size and shape, as it will leave palm grippers feeling like their fingers are falling in front of the mouse. I am, or was, a predom...
88%
thinkcomputers.org
Updated:
2016-10-21 02:11:44
When it comes to gaming accessories many people tend to think that the more money you spend the better a product is, while that sometimes the case it is not always true. Today we are going to be taking a look at a gaming mouse from CM Storm that comes in...
Good Very comfortable, Designed specifically for claw grip, Easy to use software, 7 programmable buttons, Price...
Bad Could be too small for some, Left mouse button started to squeak after a few days of use, couldn't fix it...
Bottom line I played quite a lof of different games with the Xornet II (The Division, Star Wars Battlefront, Paragon, Fornite), they were mostly FPS so only have 7 programmable buttons was not a big deal at all and I actually prefer mice that have a small amount of b...
70%
Bjorn3d.com
Updated:
2017-07-13 01:10:46
COOLER MASTER has a long tradition of producing high-end and affordable gaming equipment, and they were kind enough to send over the Xornet II, Sentinel III, Mizar and Havoc for a COOLER MASTER Mouse Roundup. Three reviewers tackling four mice to give you...
Bottom line The Cooler Master HAVOC is a lot of mouse for a mid-ranged price; it uses a high-quality Avago 9800 laser sensor, and Omron micro switches. Expected button life is 5 million clicks on the 8 programmable buttons. The rubber side grip and rubberized paint...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Peripherals CM110 mouse Gaming Ambidextrous USB Type-A Optical 6000 DPI
(show image)
CM-110-KKWO1 CM110 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-710-KKOL1 MM710 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse S mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
(show image)
SGM-2006-KSOA1 MasterMouse S 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI
(show image)
SGM-1006-KSOA1 MasterMouse Lite S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)