location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470036 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter :
The long product name of CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter
More>>>
CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter:
The official description of CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D CAC-1501 is an active HDMI™ signal converter. This USB 3.1 Type-C to HDMI™ 1.4a Adapter is the easiest solution for connecting your USB 3.1 Type C source device featuring DisplayPort™ Alternate Mode to an HDMI™ enabled Monitor, Television or Projector. The HDMI™ adapter is compact and highly portable. Powered by the USB-C port, the adapter requires no external power and is ideal for use with notebooks and Ultrabooks.

Supports up to 4K Resolution
The USB 3.1 Type-C to HDMI™ 1.4a adapter supports (U)HD resolutions of up to 4K UHD @ 30Hz for a clear, sharp picture. Use the adapter to play games, view video or browse the internet from your USB 3.1 Type-C enabled device on an external High Resolution flatscreen TV or display device. Supporting up to 8 channels of audio, the adapter provides high-definition digital audio and video.

Compatible with all Operating Systems
The USB 3.1 Type-C to HDMI™ 1.4a Adapter supports all USB-C devices with
DisplayPort™ ALT mode and operating systems, including Apple OS X, Windows 7, 8.1 and 10 and Google Chrome OS.

Please refer to your device's user manual to confirm the specification and functionality of the USB-C port.

Short summary description CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter:
This short summary of the CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter, 3840 x 2160 pixels

Long summary description CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter:
This is an auto-generated long summary of CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter based on the first three specs of the first five spec groups.

CLUB3D USB Type 3.1 C to HDMI™ 1.4a 3D Active Adapter. Maximum resolution: 3840 x 2160 pixels, Certification: FCC, CE EMI. Product colour: Black. Width: 23 mm, Depth: 10 mm, Weight: 50 g. Package type: Box, Package width: 60 mm, Package depth: 35 mm. Country of origin: China

Performance
Maximum resolution
3840 x 2160 pixels
Certification
FCC, CE EMI
Design
Product colour
Black
Weight & dimensions
Width
23 mm
Depth
10 mm
Weight
50 g
Packaging data
Package type
Box
Package width
60 mm
Package depth
35 mm
Package height
182 mm
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Country Distributor
Deutschland 1 distributor(s)