location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AWE6010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859330138050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437726637
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:21:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool 859330138050 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Program Chart (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 6 kg 1000 RPM White
  • - Hygiene/anti-allergy, Black, Cotton, Eco, Quick, Delicate/silk
  • - Load balancing system Foam control system
  • - Delayed start timer Child lock
  • - Spin-drying class: C
  • - 76 dB
More>>>
Short summary description Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White:
This short summary of the Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AWE6010, Top-load, 6 kg, C, 76 dB, 1000 RPM, 173 kWh

Long summary description Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White:
This is an auto-generated long summary of Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White based on the first three specs of the first five spec groups.

Whirlpool AWE6010. Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Brand Image Product code Product Stock Price from
Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White
(show image)
FWSF61253WIT FWSF61253W IT 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool TDLR 70220 washing machine Top-load 7 kg 1200 RPM White Whirlpool TDLR 70220 washing machine Top-load 7 kg 1200 RPM White
(show image)
TDLR70220 TDLR 70220 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR10440 washing machine Front-load 10 kg 1400 RPM White Whirlpool FSCR10440 washing machine Front-load 10 kg 1400 RPM White
(show image)
FSCR10440 FSCR10440 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White
(show image)
TDLR60220 TDLR 60220 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White
(show image)
DLC8212 DLC8212 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR80430 washing machine Front-load 8 kg 1400 RPM White Whirlpool FSCR80430 washing machine Front-load 8 kg 1400 RPM White
(show image)
859207538010 FSCR80430 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR10423 washing machine Front-load 10 kg 1400 RPM White Whirlpool FSCR10423 washing machine Front-load 10 kg 1400 RPM White
(show image)
FSCR10423 FSCR10423 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR90421 washing machine Front-load 9 kg 1400 RPM White Whirlpool FSCR90421 washing machine Front-load 9 kg 1400 RPM White
(show image)
FSCR90421 FSCR90421 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR90210 washing machine Front-load 9 kg 1200 RPM White Whirlpool FSCR90210 washing machine Front-load 9 kg 1200 RPM White
(show image)
FSCR90210 FSCR90210 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR70210 washing machine Front-load 7 kg 1200 RPM White Whirlpool FSCR70210 washing machine Front-load 7 kg 1200 RPM White
(show image)
FSCR70210 FSCR70210 0.00
(excl. VAT)
0 (incl. VAT)