location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLC8212
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLC8212
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437727627
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:25:44
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1200 RPM White
  • - Built-in display
  • - Black, Cold, Cotton, Hand/wool, Jeans/denim, Mix, Quick, Synthetics, Delicate/silk
  • - Load balancing system Foam control system
  • - Half-load Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 75 dB
More>>>
Short summary description Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White:
This short summary of the Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool DLC8212, Front-load, 8 kg, B, 75 dB, 1200 RPM, 196 kWh

Long summary description Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White:
This is an auto-generated long summary of Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White based on the first three specs of the first five spec groups.

Whirlpool DLC8212. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9680 L. Product colour: White. Width: 595 mm, Depth: 580 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display illumination
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
Black
Tub material
Polypropylene
Cord length
1.2 m
Drum volume
56 L
Performance
Rated capacity *
8 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
75 dB
Noise level (wash) *
51 dB
Delayed start timer *
Yes
Cycle time (max)
240 min
Cycle time (quick washing program)
30 min
Washing programs *
Black, Cold, Cotton, Hand/wool, Jeans/denim, Mix, Quick, Synthetics, Delicate/silk
Half-load
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
53%
Ergonomics
Remaining time indication *
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
1 kWh
Power consumption (standby)
0.16 W
Power consumption (off)
0.16 W
Connected load
2000 W
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
595 mm
Depth
580 mm
Height
845 mm
Weight
66 kg
Packaging data
Package width
640 mm
Package depth
630 mm
Package height
880 mm
Package weight
67 kg
Other features
Annual energy consumption washing
196 kWh
Annual water consumption washing
9680 L
Brand Image Product code Product Stock Price from
Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White
(show image)
869991559330 BI WMWG 71253E EU 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FRR12451 washing machine Front-load 12 kg 1400 RPM White Whirlpool FRR12451 washing machine Front-load 12 kg 1400 RPM White
(show image)
859200238010 FRR12451 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White
(show image)
859330138050 AWE6010 0.00
(excl. VAT)
0 (incl. VAT)