location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann OutbackCam video surveillance kit Wireless 1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OutbackCam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWVID-OBC140-GL
Category:
Video cameras, wires, recording devices etc. used to set up a video surveillance system (CCTV).
Video Surveillance Kits Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Swann OutbackCam video surveillance kit Wireless 1 channels :
The long product name of Swann OutbackCam video surveillance kit Wireless 1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CMOS, 2560 x 1920 (5.0 Megapixels), 15 fps, AVI 1920 x 1080 pixels, 300g
More>>>
Short summary description Swann OutbackCam video surveillance kit Wireless 1 channels:
This short summary of the Swann OutbackCam video surveillance kit Wireless 1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Swann OutbackCam, Wireless, Outdoor, 15 m, CMOS, 62°, 12 MP

Long summary description Swann OutbackCam video surveillance kit Wireless 1 channels:
This is an auto-generated long summary of Swann OutbackCam video surveillance kit Wireless 1 channels based on the first three specs of the first five spec groups.

Swann OutbackCam. Connectivity technology: Wireless, Placement supported: Outdoor, Night vision distance: 15 m. Channels quantity: 1 channels, Storage media type: Flash, Operating system installed: Linux Embedded. Camera width: 7.7 cm, Camera depth: 9.8 cm, Camera height: 13.1 cm. Cables included: USB

Brand Image Product code Product Stock Price from
Swann

Swann NVR4-7082 video surveillance kit Wired 4 channels
(show image)
SWNVK-470822-UK NVR4-7082 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann DVR4-1260 video surveillance kit Wired 4 channels
(show image)
SWDVK-412602F-UK DVR4-1260 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)