Swann logo

Swann PRO-750 Dome CCTV security camera Indoor & outdoor Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23732
Info modified on:
21 Oct 2022, 10:32:10
Long product name Swann PRO-750 Dome CCTV security camera Indoor & outdoor Ceiling/wall:

1/3" Sony CCD, 700TVL, 0.01 Lux, 3x Zoom

Short summary description Swann PRO-750 Dome CCTV security camera Indoor & outdoor Ceiling/wall:

Swann PRO-750, CCTV security camera, Indoor & outdoor, Wired, Ceiling/wall, White, Dome

Long summary description Swann PRO-750 Dome CCTV security camera Indoor & outdoor Ceiling/wall:

Swann PRO-750. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Minimum illumination: 0.01 lx, Field of view (FOV) angle: 60°, Angle of rotation: 360°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 3x, Focal length range: 4 - 9 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.